Diode Switching 1KV 1A 2-Pin DO-15 T/R Product overview: BYV26EGP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26EGP-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole DO-204AC (DO-15)
Diode Standard 1000V 1A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1025625-BYV26EGP-E3/
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Rectifiers 1000 Volt 1.0A 75ns Glass Passivated
DIODE GEN PURP 1KV 1A DO204AC
DIODE GEN PURP 1KV 1A DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-BYV26EGP-E3/54 | BYV26EGP-E3/54GICT-ND | 1025625-BYV26EGP-E3/54 | BYV26EGP-E3/54 | BYV26EGP-E3/54 | BYV26EGP-E3/54 |
| Product Name | 1KV 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYV26EGP-E3/54 | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-15; DO-204AC(DO-15) | DO-15; DO-204AC, DO-15, Axial | DO-15 | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |