Vishay Precision Group Bridge Rectifiers BU1506-E3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BU1506-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
BU1506-E3/45GI-ND
Bridge Rectifiers BU1506-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU

Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU

Buy Now Datasheet
600V 3.4A Diode and Rectifier - 299-BU1506-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3.4A Diode and Rectifier
299-BU1506-E3/45
600V 3.4A Diode and Rectifier 299-BU1506-E3/45
Diode Rectifier Bridge Single 600V 3.4A 4-Pin Case BU Tube Product overview: BU1506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1506-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 3.4A 4-Pin Case BU Tube Product overview: BU1506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1506-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BU1506-E3/45 - 1155656-BU1506-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU1506-E3/45
1155656-BU1506-E3/45
Bridge Rectifiers - BU1506-E3/45 1155656-BU1506-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1155656-BU1506-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, BU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.4A Current - Reverse Leakage @ Vr: 5μA @ 600V Family Name: BU1506 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: isoCINK+ BU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 7.5A Alternative Parts (Cross-Reference): SB360; S10WB60-4000; 697-5; Introduction Date: May 06, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1155656-BU1506-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, BU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Family Name: BU1506
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: isoCINK+ BU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 7.5A
Alternative Parts (Cross-Reference): SB360; S10WB60-4000; 697-5;
Introduction Date: May 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - BU1506-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
BU1506-E3/45
Bridge Rectifiers BU1506-E3/45
BRIDGE RECT 1P 600V 3.4A BU

BRIDGE RECT 1P 600V 3.4A BU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BU1506-E3/45
Bridge Rectifiers BU1506-E3/45
Bridge Rectifiers 15 Amp 600 Volt

Bridge Rectifiers 15 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - BU1506-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BU1506-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers BU1506-E3/45
BRIDGE RECT 1P 600V 3.4A BU

BRIDGE RECT 1P 600V 3.4A BU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number BU1506-E3/45GI-ND 299-BU1506-E3/45 1155656-BU1506-E3/45 BU1506-E3/45 BU1506-E3/45 BU1506-E3/45
Product Name Bridge Rectifiers 600V 3.4A Diode and Rectifier Bridge Rectifiers - BU1506-E3/45 Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, BU Rail/Tube BU
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
IO 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers