Vishay Precision Group Single Diodes BYM10-800-E3/96

Description
Diode Standard 800V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM10-800-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-800-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-800-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM10-800-E3/96 - 110363-BYM10-800-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-800-E3/96
110363-BYM10-800-E3/96
Diodes, Rectifiers - Single - BYM10-800-E3/96 110363-BYM10-800-E3/96
Manufacturer: Vishay Win Source Part Number: 110363-BYM10-800-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110363-BYM10-800-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 800V 1A 30A Diode and Rectifier - 280-BYM10-800-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800V 1A 30A Diode and Rectifier
280-BYM10-800-E3/96
SMD 800V 1A 30A Diode and Rectifier 280-BYM10-800-E3/96
800V 1A SMD Diode, DO-213AB, 30A Surge Product overview: BYM10-800-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 1A, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 800V, 1A, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-800-E3/96 can be used for catalog matching and distributor lookup.

800V 1A SMD Diode, DO-213AB, 30A Surge Product overview: BYM10-800-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 1A, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 800V, 1A, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-800-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-800-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-800-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-800-E3/96
DIODE GEN PURP 800V 1A DO213AB

DIODE GEN PURP 800V 1A DO213AB

Supplier's Site
Single Diodes - BYM10-800-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM10-800-E3/96
Single Diodes BYM10-800-E3/96
DIODE GEN PURP 800V 1A DO213AB

DIODE GEN PURP 800V 1A DO213AB

Supplier's Site Datasheet
Diode,standard,1A,800V,do213Ab; Repetitive Peak Reverse Voltage Vishay - 34M5275 - Newark, An Avnet Company
Chicago, IL, United States
Diode,standard,1A,800V,do213Ab; Repetitive Peak Reverse Voltage Vishay
34M5275
Diode,standard,1A,800V,do213Ab; Repetitive Peak Reverse Voltage Vishay 34M5275
DIODE,STANDARD,1A,80 0V,DO213AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:175°CRoHS Compliant: Yes

DIODE,STANDARD,1A,800V,DO213AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:175°CRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 800 Volt 1.0 Amp Glass Passivated

Rectifiers 800 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number BYM10-800-E3/96GITR-ND 110363-BYM10-800-E3/96 280-BYM10-800-E3/96 BYM10-800-E3/96 BYM10-800-E3/96 34M5275 BYM10-800-E3/96
Product Name Single Diodes Diodes, Rectifiers - Single - BYM10-800-E3/96 SMD 800V 1A 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode,standard,1A,800V,do213Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) ? to 175 C (? to 347 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1 volts
VR 800 volts 800 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data