Zener Diode 200V 1.25W ±6% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 012421-BZG03C200TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 150V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 500 Ohm
Family Name: BZG03C200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BZG03-C200,135; BZG03-C200 T/R; BZG03-C200;
Introduction Date: October 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 200V 1.25W DO214AC Product overview: BZG03C200TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C200TR can be used for catalog matching and distributor lookup.
DIODE ZENER 200V 1.25W DO214AC
DIODE ZENER 200V 1.25W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C200TR-ND | 012421-BZG03C200TR | 287-BZG03C200TR | BZG03C200TR | BZG03C200TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZG03C200TR | 200V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | DO-214AC (SMA); SMA | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| VZ | 200 volts | 200 volts | 200 volts | ||
| ZZT | 500 ohms | 500 ohms | 500 ohms | 500 ohms |