Infineon Technologies AG 6V 20MA Diode and Rectifier BBY5302VH6327XTSA1

Description
DIODE TUNING 6V 20MA SC79 Product overview: BBY5302VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5302VH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 6V 20MA SC79 Product overview: BBY5302VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5302VH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 20MA Diode and Rectifier - 282-BBY5302VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 20MA Diode and Rectifier
282-BBY5302VH6327XTSA1
6V 20MA Diode and Rectifier 282-BBY5302VH6327XTSA1
DIODE TUNING 6V 20MA SC79 Product overview: BBY5302VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5302VH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE TUNING 6V 20MA SC79 Product overview: BBY5302VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5302VH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Varactor Diodes - 2591405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
2591405
Varactor Diodes 2591405
Infineon RF Diode BBY 53-02V H6327

Infineon RF Diode BBY 53-02V H6327

Supplier's Site
Varactor Diodes - 2591405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
2591405P
Varactor Diodes 2591405P
Infineon RF Diode BBY 53-02V H6327

Infineon RF Diode BBY 53-02V H6327

Supplier's Site
Varactor Diodes - 2591404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
2591404
Varactor Diodes 2591404
Infineon RF Diode BBY 53-02V H6327

Infineon RF Diode BBY 53-02V H6327

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1208911-BBY5302VH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1208911-BBY5302VH6327XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1208911-BBY5302VH6327XTSA1
Win Source Part Number: 1208911-BBY5302VH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6 V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C3 Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BBY 53-02V; BBY 53-02V H6327; BBY53-02V; BBY53-02V H6327; BBY53-02VH6327; BBY5302V; SP000743550; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: IFEINFBBY5302VH6327X TSA1,BBY5302VH6327XT SA1DKR,2156-BBY5302V H6327XTSA1,BBY5302VH 6327XTSA1TR,BBY5302V H6327XTSA1CT,BBY 53-02V H6327,SP000743550,BB Y 53-02V H6327-ND Base Product Number: BBY5302

Win Source Part Number: 1208911-BBY5302VH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6 V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C1/C3
Package / Case: SC-79, SOD-523
Supplier Device Package: PG-SC79-2
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BBY 53-02V; BBY 53-02V H6327; BBY53-02V; BBY53-02V H6327; BBY53-02VH6327; BBY5302V; SP000743550;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: IFEINFBBY5302VH6327XTSA1,BBY5302VH6327XTSA1DKR,2156-BBY5302VH6327XTSA1,BBY5302VH6327XTSA1TR,BBY5302VH6327XTSA1CT,BBY 53-02V H6327,SP000743550,BBY 53-02V H6327-ND
Base Product Number: BBY5302

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5302VH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5302VH6327XTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BBY5302VH6327XTSA1TR-ND
Varactors Single 6V Surface Mount PG-SC79-2

Varactors Single 6V Surface Mount PG-SC79-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5302VH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5302VH6327XTSA1CT-ND
Variable Capacitance (Varicaps, Varactors) BBY5302VH6327XTSA1CT-ND
Varactors Single 6V Surface Mount PG-SC79-2

Varactors Single 6V Surface Mount PG-SC79-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5302VH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5302VH6327XTSA1DKR-ND
Variable Capacitance (Varicaps, Varactors) BBY5302VH6327XTSA1DKR-ND
Varactors Single 6V Surface Mount PG-SC79-2

Varactors Single 6V Surface Mount PG-SC79-2

Buy Now Datasheet
DIODE TUNING 6V 20MA SC79 - 376-BBY5302VH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
DIODE TUNING 6V 20MA SC79
376-BBY5302VH6327XTSA1
DIODE TUNING 6V 20MA SC79 376-BBY5302VH6327XTSA1
DIODE TUNING 6V 20MA SC79

DIODE TUNING 6V 20MA SC79

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BBY5302VH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BBY5302VH6327XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5302VH6327XTSA1
DIODE TUNING 6V 20MA SC79

DIODE TUNING 6V 20MA SC79

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BBY5302VH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY5302VH6327XTSA1
Variable Capacitance (Varicaps, Varactors) BBY5302VH6327XTSA1
DIODE TUNING 6V 20MA SC79

DIODE TUNING 6V 20MA SC79

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
BBY5302VH6327XTSA1
Varactor Diodes BBY5302VH6327XTSA1
Varactor Diodes RF DIODE

Varactor Diodes RF DIODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes Varactor Diodes Varactor Diodes Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-BBY5302VH6327XTSA1 2591405 1208911-BBY5302VH6327XTSA1 BBY5302VH6327XTSA1TR-ND 376-BBY5302VH6327XTSA1 BBY5302VH6327XTSA1 BBY5302VH6327XTSA1 BBY5302VH6327XTSA1
Product Name 6V 20MA Diode and Rectifier Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) DIODE TUNING 6V 20MA SC79 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Varactor Diodes
Package Tape & Reel (TR) SC-79 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 PG-SC79-2 SOD-523; SOD-523-2
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single
Diode Type Varactor Single
Unlock Full Specs
to access all available technical data