Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
DIODE ARRAY GP 200V 10A TO220AB
DIODE ARRAY GP 200V 10A TO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1740-1153-ND | BYQ28E-200/H,127 | BYQ28E-200/H,127 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |
| Tj | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 |
| Life Cycle Stage | Active |