Varactors Single 30V Surface Mount PG-SC79-2-1
DIODE TUNING 30V 20MA SC79-2 Product overview: BB85702VH7902XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB85702VH7902XTS
Manufacturer: Infineon Technologies
Win Source Part Number: 1022296-BB85702VH790
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.52pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 12.7
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
RF DIODE, 0.52PF, 0.02A, SC-79; Capacitance Cd Max @ Vr F:0.52pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:BB857 RoHS Compliant: Yes
DIODE TUNING 30V 20MA SC79-2
Varactor Diodes TV AND SAT TUNER DIODES
DIODE TUNING 30V 20MA SC79-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | BB85702VH7902XTSA1-ND | 282-BB85702VH7902XTSA1 | 1022296-BB85702VH7902XTSA1 | 13AC8234 | BB85702VH7902XTSA1 | BB85702VH7902XTSA1 | BB85702VH7902XTSA1 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 30V 20MA Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BB85702VH7902XTSA1 | Rf Diode, 0.52Pf, 0.02A, Sc-79; Capacitance Cd Max @ Vr F Infineon | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SC-79 | SC-79 | PG-SC79-2-1 | SOD-523; SOD-523-2 | |
| CT | 0.5200 pF | 0.5200 pF | 0.5200 pF | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs |