Vishay Precision Group Diodes, Rectifiers - Single - BYM12-400-E3/96 BYM12-400-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 201690-BYM12-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 14pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 201690-BYM12-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 14pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BYM12-400-E3/96 is a surface-mount glass passivated ultrafast rectifier designed for high reliability applications. It features a maximum repetitive peak reverse voltage of 400 V and an average forward rectified current of 1 A. The device has a low forward voltage drop of 1.25 V at 1 A and a fast reverse recovery time of 50 ns, making it suitable for high-frequency rectification and freewheeling applications in switching mode converters and inverters. The diode is housed in a GL41 (DO-213AB) package, which is compatible with automated placement processes. It has a maximum junction temperature of 175 °C and is rated for a peak forward surge current of 30 A. The component meets MSL level 1 standards and is RoHS compliant, ensuring it is suitable for various electronic applications, including consumer, automotive, and telecommunications. Engineers considering this diode should note its low switching losses and high efficiency, which contribute to overall system performance.

Datasheet Summary
Powered by GS/AI

The BYM12-400-E3/96 is a surface-mount glass passivated ultrafast rectifier designed for high reliability applications. It features a maximum repetitive peak reverse voltage of 400 V and an average forward rectified current of 1 A. The device has a low forward voltage drop of 1.25 V at 1 A and a fast reverse recovery time of 50 ns, making it suitable for high-frequency rectification and freewheeling applications in switching mode converters and inverters. The diode is housed in a GL41 (DO-213AB) package, which is compatible with automated placement processes. It has a maximum junction temperature of 175 °C and is rated for a peak forward surge current of 30 A. The component meets MSL level 1 standards and is RoHS compliant, ensuring it is suitable for various electronic applications, including consumer, automotive, and telecommunications. Engineers considering this diode should note its low switching losses and high efficiency, which contribute to overall system performance.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM12-400-E3/96 - 201690-BYM12-400-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-400-E3/96
201690-BYM12-400-E3/96
Diodes, Rectifiers - Single - BYM12-400-E3/96 201690-BYM12-400-E3/96
Manufacturer: Vishay Win Source Part Number: 201690-BYM12-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 14pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201690-BYM12-400-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 14pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-BYM12-400-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-BYM12-400-E3/96
400V 1A Diode and Rectifier 280-BYM12-400-E3/96
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: BYM12-400-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-400-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: BYM12-400-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-400-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM12-400-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-400-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-400-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003955P
Schottky Diodes & Rectifiers 7003955P
Diode Ultra Fast Rectifier 400V 1A

Diode Ultra Fast Rectifier 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7003955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003955
Schottky Diodes & Rectifiers 7003955
Diode Ultra Fast Rectifier 400V 1A

Diode Ultra Fast Rectifier 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1652913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652913
Schottky Diodes & Rectifiers 1652913
Diode Ultra Fast Rectifier 400V 1A

Diode Ultra Fast Rectifier 400V 1A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-400-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-400-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-400-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 400 Volt 1.0A 50ns Glass Passivated

Rectifiers 400 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Single Diodes - BYM12-400-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM12-400-E3/96
Single Diodes BYM12-400-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 201690-BYM12-400-E3/96 280-BYM12-400-E3/96 BYM12-400-E3/96GITR-ND 7003955P 7003955 BYM12-400-E3/96 BYM12-400-E3/96 BYM12-400-E3/96
Product Name Diodes, Rectifiers - Single - BYM12-400-E3/96 400V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
trr 50 ns 50 ns
Unlock Full Specs
to access all available technical data