Vishay Intertechnology, Inc. Single Zener Diodes BZG03C240TR

Description
Zener Diode 240V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 240V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C240GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C240GITR-ND
Single Zener Diodes BZG03C240GITR-ND
Zener Diode 240V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 240V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
240V 1.25W Zener Diode - 287-BZG03C240TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240V 1.25W Zener Diode
287-BZG03C240TR
240V 1.25W Zener Diode 287-BZG03C240TR
DIODE ZENER 240V 1.25W DO214AC Product overview: BZG03C240TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240TR can be used for catalog matching and distributor lookup.

DIODE ZENER 240V 1.25W DO214AC Product overview: BZG03C240TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C240TR - 1025831-BZG03C240TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C240TR
1025831-BZG03C240TR
Diodes - Zener - Single - BZG03C240TR 1025831-BZG03C240TR
Manufacturer: Vishay Win Source Part Number: 1025831-BZG03C240TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 180V Voltage - Zener (Nom) (Vz): 240V Impedance (Max) (Zzt): 850 Ohm Family Name: BZG03C240 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BZG03-C240; BZG03-C240,135; BZG03-C240/T3; Introduction Date: October 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1025831-BZG03C240TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 180V
Voltage - Zener (Nom) (Vz): 240V
Impedance (Max) (Zzt): 850 Ohm
Family Name: BZG03C240
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BZG03-C240; BZG03-C240,135; BZG03-C240/T3;
Introduction Date: October 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG03C240TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C240TR
Single Zener Diodes BZG03C240TR
DIODE ZENER 240V 1.25W DO214AC

DIODE ZENER 240V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C240TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C240TR
Discrete Semiconductor Products - Diodes - Zener BZG03C240TR
DIODE ZENER 240V 1.25W DO214AC

DIODE ZENER 240V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C240GITR-ND 287-BZG03C240TR 1025831-BZG03C240TR BZG03C240TR BZG03C240TR
Product Name Single Zener Diodes 240V 1.25W Zener Diode Diodes - Zener - Single - BZG03C240TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 850 ohms 850 ohms 850 ohms 850 ohms
Unlock Full Specs
to access all available technical data