PANJIT SemiConductor Schottky 3A 100V Diode and Rectifier BR310_R1_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 100V Diode and Rectifier - 280-BR310_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-BR310_R1_00001
Schottky 3A 100V Diode and Rectifier 280-BR310_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BR310_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR310_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR310_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BR310_R1_00001 - 819677-BR310_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR310_R1_00001
819677-BR310_R1_00001
Diodes, Rectifiers - Single - BR310_R1_00001 819677-BR310_R1_00001
Manufacturer: Panjit Win Source Part Number: 819677-BR310_R1_0000 1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Panjit
Win Source Part Number: 819677-BR310_R1_00001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR310_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR310_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR310_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site
Single Diodes - BR310_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BR310_R1_00001
Single Diodes BR310_R1_00001
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BR310_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BR310_R1_00001
Diodes >> Schottky Barrier Diodes (SBD) BR310_R1_00001
100V 800mV@3A 3A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

100V 800mV@3A 3A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-BR310_R1_00001 3757-BR310_R1_00001TR-ND 819677-BR310_R1_00001 BR310_R1_00001 BR310_R1_00001 BR310_R1_00001
Product Name Schottky 3A 100V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BR310_R1_00001 Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data