Vishay Precision Group Diode Arrays BYV32-200-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BYV32-200-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BYV32-200-E3/45 - 012409-BYV32-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV32-200-E3/45
012409-BYV32-200-E3/45
Diodes, Rectifiers - Arrays - BYV32-200-E3/45 012409-BYV32-200-E3/45
Manufacturer: Vishay Win Source Part Number: 012409-BYV32-200-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Family Name: BYV32-200 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYV32-200HE3/45 ; MUR2020CT; STPR2020CT; BYW51-200; Introduction Date: August 31, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012409-BYV32-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Family Name: BYV32-200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYV32-200HE3/45 ; MUR2020CT; STPR2020CT; BYW51-200;
Introduction Date: August 31, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9 A 200 V Diode and Rectifier
280-BYV32-200-E3/45
9 A 200 V Diode and Rectifier 280-BYV32-200-E3/45
DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYV32-200-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV32-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYV32-200-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV32-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays BYV32-200-E3/45
DIODE ARRAY GP 200V 18A TO220AB

DIODE ARRAY GP 200V 18A TO220AB

Supplier's Site Datasheet
Diode, Ultrafast, 18A, 200V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay - 76K3192 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 18A, 200V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay
76K3192
Diode, Ultrafast, 18A, 200V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay 76K3192
DIODE, ULTRAFAST, 18A, 200V, TO-220AB-3; Repetitive Peak Reverse Voltage:200V; Average Forward Current:18A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:25ns; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, ULTRAFAST, 18A, 200V, TO-220AB-3; Repetitive Peak Reverse Voltage:200V; Average Forward Current:18A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:25ns; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYV32-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV32-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYV32-200-E3/45
DIODE ARRAY GP 200V 18A TO220-3

DIODE ARRAY GP 200V 18A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Diodes Rectifiers
Product Number BYV32-200-E3/45GI-ND 012409-BYV32-200-E3/45 280-BYV32-200-E3/45 BYV32-200-E3/45 76K3192 BYV32-200-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BYV32-200-E3/45 9 A 200 V Diode and Rectifier Diode Arrays Diode, Ultrafast, 18A, 200V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Rail/Tube TO-220; TO-220-3 TO-220
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data