Vishay Intertechnology, Inc. Single Zener Diodes BZD27C7V5P-HE3-08

Description
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C7V5P-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C7V5P-HE3-08CT-ND
Single Zener Diodes 112-BZD27C7V5P-HE3-08CT-ND
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C7V5P-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C7V5P-HE3-08DKR-ND
Single Zener Diodes 112-BZD27C7V5P-HE3-08DKR-ND
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C7V5P-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C7V5P-HE3-08TR-ND
Single Zener Diodes 112-BZD27C7V5P-HE3-08TR-ND
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
7.5V 0.8W Zener Diode - 2086-BZD27C7V5P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.8W Zener Diode
2086-BZD27C7V5P-HE3-08
7.5V 0.8W Zener Diode 2086-BZD27C7V5P-HE3-08
Zener Diode, 7.5V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C7V5P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C7V5P-HE3- 08 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C7V5P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C7V5P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C7V5P-HE3-08 - 1025817-BZD27C7V5P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C7V5P-HE3-08
1025817-BZD27C7V5P-HE3-08
Diodes - Zener - Single - BZD27C7V5P-HE3-08 1025817-BZD27C7V5P-HE3-08
Manufacturer: Vishay Win Source Part Number: 1025817-BZD27C7V5P-H E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 3V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025817-BZD27C7V5P-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 3V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZD27C7V5P-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C7V5P-HE3-08
Single Zener Diodes BZD27C7V5P-HE3-08
DIODE ZENER 7.5V 800MW DO219AB

DIODE ZENER 7.5V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C7V5P-HE3-08
Zener Diodes BZD27C7V5P-HE3-08
Zener Diodes ZENER DIODE SMF DO219-HE3

Zener Diodes ZENER DIODE SMF DO219-HE3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C7V5P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C7V5P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C7V5P-HE3-08
DIODE ZENER 7.5V 800MW DO219AB

DIODE ZENER 7.5V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C7V5P-HE3-08CT-ND 2086-BZD27C7V5P-HE3-08 1025817-BZD27C7V5P-HE3-08 BZD27C7V5P-HE3-08 BZD27C7V5P-HE3-08 BZD27C7V5P-HE3-08
Product Name Single Zener Diodes 7.5V 0.8W Zener Diode Diodes - Zener - Single - BZD27C7V5P-HE3-08 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data