Vishay Intertechnology, Inc. Single Zener Diodes BZG03C160TR

Description
Zener Diode 160V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 160V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C160GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C160GITR-ND
Single Zener Diodes BZG03C160GITR-ND
Zener Diode 160V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 160V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Zener Diode - 287-BZG03C160TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZG03C160TR
Zener Diode 287-BZG03C160TR
Zener Diode, Silicon, DO-214, PLASTIC, DO-214, 2 PIN Product overview: BZG03C160TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C160TR can be used for catalog matching and distributor lookup.

Zener Diode, Silicon, DO-214, PLASTIC, DO-214, 2 PIN Product overview: BZG03C160TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C160TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C160TR - 1025828-BZG03C160TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C160TR
1025828-BZG03C160TR
Diodes - Zener - Single - BZG03C160TR 1025828-BZG03C160TR
Manufacturer: Vishay Win Source Part Number: 1025828-BZG03C160TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 120V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1025828-BZG03C160TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 120V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG03C160TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C160TR
Single Zener Diodes BZG03C160TR
DIODE ZENER 160V 1.25W DO214AC

DIODE ZENER 160V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C160TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C160TR
Discrete Semiconductor Products - Diodes - Zener BZG03C160TR
DIODE ZENER 160V 1.25W DO214AC

DIODE ZENER 160V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C160GITR-ND 287-BZG03C160TR 1025828-BZG03C160TR BZG03C160TR BZG03C160TR
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - BZG03C160TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS
Life Cycle Stage Active Removed; Obsolete
Package DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data