Vishay Precision Group Diodes, Rectifiers - Single - BYM10-400-E3/96 BYM10-400-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 012393-BYM10-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012393-BYM10-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM10-400-E3/96 - 012393-BYM10-400-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-400-E3/96
012393-BYM10-400-E3/96
Diodes, Rectifiers - Single - BYM10-400-E3/96 012393-BYM10-400-E3/96
Manufacturer: Vishay Win Source Part Number: 012393-BYM10-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012393-BYM10-400-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYM10-400-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-400-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-400-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003920
Schottky Diodes & Rectifiers 7003920
Vishay BYM10-400-E3/96 Diode

Vishay BYM10-400-E3/96 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7003920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003920P
Schottky Diodes & Rectifiers 7003920P
Vishay BYM10-400-E3/96 Diode

Vishay BYM10-400-E3/96 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652925
Schottky Diodes & Rectifiers 1652925
Vishay BYM10-400-E3/96 Diode

Vishay BYM10-400-E3/96 Diode

Supplier's Site
SMD 400V 1A Diode and Rectifier - 280-BYM10-400-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400V 1A Diode and Rectifier
280-BYM10-400-E3/96
SMD 400V 1A Diode and Rectifier 280-BYM10-400-E3/96
400V 1A SMD Diode DO-213AB Product overview: BYM10-400-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-400-E3/96 can be used for catalog matching and distributor lookup.

400V 1A SMD Diode DO-213AB Product overview: BYM10-400-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-400-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM10-400-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM10-400-E3/96
Single Diodes BYM10-400-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-400-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-400-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-400-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site
Standard Diode, 1A, 400V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 34M5272 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
34M5272
Standard Diode, 1A, 400V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 34M5272
STANDARD DIODE, 1A, 400V, DO-213AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213ABRoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-213AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213ABRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 400 Volt 1.0 Amp Glass Passivated

Rectifiers 400 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes Rectifiers
Product Number 012393-BYM10-400-E3/96 BYM10-400-E3/96GICT-ND 7003920 7003920P 280-BYM10-400-E3/96 BYM10-400-E3/96 BYM10-400-E3/96 34M5272 BYM10-400-E3/96
Product Name Diodes, Rectifiers - Single - BYM10-400-E3/96 Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 400V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 400V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data