Vishay Intertechnology, Inc. Diode Arrays BYVB32-200-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 200V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BYVB32-200-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
200V 18A Diode and Rectifier - 286-BYVB32-200-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 18A Diode and Rectifier
286-BYVB32-200-E3/45
200V 18A Diode and Rectifier 286-BYVB32-200-E3/45
DIODE ARRAY GP 200V 18A TO263AB Product overview: BYVB32-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 18A TO263AB Product overview: BYVB32-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYVB32-200-E3/45 - 770747-BYVB32-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYVB32-200-E3/45
770747-BYVB32-200-E3/45
Diodes, Rectifiers - Arrays - BYVB32-200-E3/45 770747-BYVB32-200-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770747-BYVB32-200-E3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Family Name: BYVB32-200 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYVB32-200HE3/45; BYVB32-200HE3/81; FEPB16DT-G; RF1601NS2DTL; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770747-BYVB32-200-E3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Family Name: BYVB32-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYVB32-200HE3/45; BYVB32-200HE3/81; FEPB16DT-G; RF1601NS2DTL;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYVB32-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYVB32-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYVB32-200-E3/45
DIODE ARRAY GP 200V 18A TO263AB

DIODE ARRAY GP 200V 18A TO263AB

Supplier's Site
Diode Arrays BYVB32-200-E3/45
DIODE ARRAY GP 200V 18A TO263AB

DIODE ARRAY GP 200V 18A TO263AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 200 Volt 18A 25ns Dual Common Cathode

Rectifiers 200 Volt 18A 25ns Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BYVB32-200-E3/45GI-ND 286-BYVB32-200-E3/45 770747-BYVB32-200-E3/45 BYVB32-200-E3/45 BYVB32-200-E3/45 BYVB32-200-E3/45
Product Name Diode Arrays 200V 18A Diode and Rectifier Diodes, Rectifiers - Arrays - BYVB32-200-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Schottky barrier triple diode in ultra small SOT666 package - BAT54VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers