Vishay Precision Group 150V 0.8W Zener Diode BZD27C150P-E3-08

Description
Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 0.8W Zener Diode - 287-BZD27C150P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.8W Zener Diode
287-BZD27C150P-E3-08
150V 0.8W Zener Diode 287-BZD27C150P-E3-08
Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C150P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C150P-E3-08GITR-ND
Single Zener Diodes BZD27C150P-E3-08GITR-ND
Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C150P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C150P-E3-08GIDKR-ND
Single Zener Diodes BZD27C150P-E3-08GIDKR-ND
Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C150P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C150P-E3-08GICT-ND
Single Zener Diodes BZD27C150P-E3-08GICT-ND
Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C150P-E3-08 - 1025766-BZD27C150P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C150P-E3-08
1025766-BZD27C150P-E3-08
Diodes - Zener - Single - BZD27C150P-E3-08 1025766-BZD27C150P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025766-BZD27C150P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 110V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025766-BZD27C150P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 110V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C150P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C150P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C150P-E3-08
DIODE ZENER 150V 800MW DO219AB

DIODE ZENER 150V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C150P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C150P-E3-08
Single Zener Diodes BZD27C150P-E3-08
DIODE ZENER 150V 800MW DO219AB

DIODE ZENER 150V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C150P-E3-08
Zener Diodes BZD27C150P-E3-08
Zener Diodes 150 Volt 0.8 Watt 5%

Zener Diodes 150 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 150V, Do-219Ab; Zener Voltage Vz Typ Vishay - 20H3590 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 150V, Do-219Ab; Zener Voltage Vz Typ Vishay
20H3590
Zener Diode, 2.3W, 150V, Do-219Ab; Zener Voltage Vz Typ Vishay 20H3590
ZENER DIODE, 2.3W, 150V, DO-219AB; Zener Voltage Vz Typ:150V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:5mA RoHS Compliant: Yes

ZENER DIODE, 2.3W, 150V, DO-219AB; Zener Voltage Vz Typ:150V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:5mA RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 150V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7098 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 150V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7098
Diode, Zener, 150V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7098
DIODE, ZENER, 150V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:150V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 150V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:150V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C150P-E3-08 BZD27C150P-E3-08GITR-ND 1025766-BZD27C150P-E3-08 BZD27C150P-E3-08 BZD27C150P-E3-08 BZD27C150P-E3-08 20H3590 28X7098
Product Name 150V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C150P-E3-08 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 2.3W, 150V, Do-219Ab; Zener Voltage Vz Typ Vishay Diode, Zener, 150V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB DO-219AB
RoHS Compliant RoHS RoHS RoHS
VZ 150 volts 150 volts 150 volts 150 volts 150 volts
ZZT 300 ohms 300 ohms 300 ohms 300 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data