Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1025589-BYS12-90-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Schottky Diode 90V 1.5A 0.75Vf SMA
Schottky Diode 90V 1.5A 0.75Vf SMA
Schottky Diode 90V 1.5A 0.75Vf SMA
DIODE 1.5 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS12-90-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS12-90-E3/TR can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 1.5A, 90V, DO-214AC; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1.5A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1.5A, 90V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE SCHOTTKY 90V 1.5A DO214AC
Schottky Diodes & Rectifiers 1.0 Amp 90 Volt
DIODE SCHOTTKY 90V 1.5A DO214AC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BYS12-90-E3/GIDKR-ND | 1025589-BYS12-90-E3/TR | 8142742 | 8142742P | 280-BYS12-90-E3/TR | 05R5582 | BYS12-90-E3/TR | BYS12-90-E3/TR | BYS12-90-E3/TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYS12-90-E3/TR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1.5 A 90 V Diode and Rectifier | Schottky Rectifier, 1.5A, 90V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Life Cycle Stage | Active | Active | |||||||
| Package | SMA; DO-214AC (SMA) | Do-214ac (sma) | DO-214AC | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA (DO-214AC) | ||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | ||||||
| Rectifier Configuration / Technology | Schottky | Schottky |