Vishay Precision Group SMD 100V 1A Diode and Rectifier BYM10-100-E3/96

Description
100V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-100-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-100-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 1A Diode and Rectifier - 280-BYM10-100-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 1A Diode and Rectifier
280-BYM10-100-E3/96
SMD 100V 1A Diode and Rectifier 280-BYM10-100-E3/96
100V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-100-E3/96 can be used for catalog matching and distributor lookup.

100V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-100-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM10-100-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-100-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-100-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM10-100-E3/96 - 012392-BYM10-100-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-100-E3/96
012392-BYM10-100-E3/96
Diodes, Rectifiers - Single - BYM10-100-E3/96 012392-BYM10-100-E3/96
Manufacturer: Vishay Win Source Part Number: 012392-BYM10-100-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012392-BYM10-100-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-100-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-100-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-100-E3/96
DIODE GEN PURP 100V 1A DO213AB

DIODE GEN PURP 100V 1A DO213AB

Supplier's Site
Standard Diode, 1A, 100V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 34M5271 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
34M5271
Standard Diode, 1A, 100V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 34M5271
STANDARD DIODE, 1A, 100V, DO-213AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213ABRoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-213AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213ABRoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K2971 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K2971
Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K2971
DIODE, STANDARD, 1A, 100V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 100V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - BYM10-100-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM10-100-E3/96
Single Diodes BYM10-100-E3/96
DIODE GEN PURP 100V 1A DO213AB

DIODE GEN PURP 100V 1A DO213AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Diodes General Purpose Diodes
Product Number 280-BYM10-100-E3/96 BYM10-100-E3/96GIDKR-ND 012392-BYM10-100-E3/96 BYM10-100-E3/96 34M5271 76K2971 BYM10-100-E3/96
Product Name SMD 100V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYM10-100-E3/96 Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 100V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
Package Tape and Reel MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky 23V 1A Diode and Rectifier - 280-BAT960,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
 - 46DN06ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package DO-200AA
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details