Nexperia B.V. Quadruple ESD transient voltage suppressor BZA420A,115

Description
Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 20 V level. Features and benefits ESD rating >8 kV, according to IEC1000-4-2 SOT457 surface mount package Common anode configuration Non-clamping range −0.5 to 20 V Maximum reverse peak power dissipation: 19.6 W at tp = 1 ms Maximum clamping voltage at peak pulse current: 28 V at Izsm = 0.7 A Applications Computers and peripherals Audio and video equipment Communication systems Medical equipment
Request a Quote Datasheet
Description
Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 20 V level. Features and benefits ESD rating >8 kV, according to IEC1000-4-2 SOT457 surface mount package Common anode configuration Non-clamping range −0.5 to 20 V Maximum reverse peak power dissipation: 19.6 W at tp = 1 ms Maximum clamping voltage at peak pulse current: 28 V at Izsm = 0.7 A Applications Computers and peripherals Audio and video equipment Communication systems Medical equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadruple ESD transient voltage suppressor - BZA420A,115 - Nexperia B.V.
Nijmegen, Netherlands
Quadruple ESD transient voltage suppressor
BZA420A,115
Quadruple ESD transient voltage suppressor BZA420A,115
Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 20 V level. Features and benefits ESD rating >8 kV, according to IEC1000-4-2 SOT457 surface mount package Common anode configuration Non-clamping range −0.5 to 20 V Maximum reverse peak power dissipation: 19.6 W at tp = 1 ms Maximum clamping voltage at peak pulse current: 28 V at Izsm = 0.7 A Applications Computers and peripherals Audio and video equipment Communication systems Medical equipment

Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 20 V level.

Features and benefits

  • ESD rating >8 kV, according to IEC1000-4-2
  • SOT457 surface mount package
  • Common anode configuration
  • Non-clamping range −0.5 to 20 V
  • Maximum reverse peak power dissipation: 19.6 W at tp = 1 ms
  • Maximum clamping voltage at peak pulse current: 28 V at Izsm = 0.7 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Medical equipment
Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-BZA420A,115
TVS Protection Diode 144-BZA420A,115
BZA420A - Quadruple ESD transient voltage suppressor TSOP 6-Pin Product overview: BZA420A,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA420A,115 can be used for catalog matching and distributor lookup.

BZA420A - Quadruple ESD transient voltage suppressor TSOP 6-Pin Product overview: BZA420A,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA420A,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZA420A,115 - 1025688-BZA420A,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZA420A,115
1025688-BZA420A,115
TVS - TVS - Diodes - BZA420A,115 1025688-BZA420A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025688-BZA420A,115 Packaging: Cut Reel Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 48pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 20V Max Clamping Voltage: 28V Power Dissipation - Pd: 19.6W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025688-BZA420A,115
Packaging: Cut Reel
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 48pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 20V
Max Clamping Voltage: 28V
Power Dissipation - Pd: 19.6W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-1581-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1581-2-ND
TVS Diodes 1727-1581-2-ND
28V Clamp Ipp Tvs Diode Surface Mount 6-TSOP

28V Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-1581-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1581-6-ND
TVS Diodes 1727-1581-6-ND
28V Clamp Ipp Tvs Diode Surface Mount 6-TSOP

28V Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-1581-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1581-1-ND
TVS Diodes 1727-1581-1-ND
28V Clamp Ipp Tvs Diode Surface Mount 6-TSOP

28V Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZA420A,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZA420A,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZA420A,115
TVS DIODE 20VWM 28VC 6TSOP

TVS DIODE 20VWM 28VC 6TSOP

Supplier's Site
TVS Diodes - BZA420A,115 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
BZA420A,115
TVS Diodes BZA420A,115
TVS DIODE 20VWM 28VC 6TSOP

TVS DIODE 20VWM 28VC 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZA420A,115 144-BZA420A,115 1025688-BZA420A,115 1727-1581-2-ND BZA420A,115 BZA420A,115
Product Name Quadruple ESD transient voltage suppressor TVS Protection Diode TVS - TVS - Diodes - BZA420A,115 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457 6-TSOP SC-74; SOT457; SC-74, SOT-457 6-TSOP SOT457; SC-74, SOT-457
IFSM 3.75 amps
CT 48 pF 48 pF
Tj 150 C (302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data