Vishay Intertechnology, Inc. 75V 0.8W Zener Diode BZD27C75P-E3-08

Description
Zener Diode, 75V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C75P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C75P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 75V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C75P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C75P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 0.8W Zener Diode - 287-BZD27C75P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.8W Zener Diode
287-BZD27C75P-E3-08
75V 0.8W Zener Diode 287-BZD27C75P-E3-08
Zener Diode, 75V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C75P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C75P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 75V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C75P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C75P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C75P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C75P-E3-08GIDKR-ND
Single Zener Diodes BZD27C75P-E3-08GIDKR-ND
Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C75P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C75P-E3-08GITR-ND
Single Zener Diodes BZD27C75P-E3-08GITR-ND
Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C75P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C75P-E3-08GICT-ND
Single Zener Diodes BZD27C75P-E3-08GICT-ND
Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C75P-E3-08 - 1025815-BZD27C75P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C75P-E3-08
1025815-BZD27C75P-E3-08
Diodes - Zener - Single - BZD27C75P-E3-08 1025815-BZD27C75P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025815-BZD27C75P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025815-BZD27C75P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C75P-E3-08
Zener Diodes BZD27C75P-E3-08
Zener Diodes 75 Volt 0.8 Watt 5%

Zener Diodes 75 Volt 0.8 Watt 5%

Buy Now Datasheet
Single Zener Diodes - BZD27C75P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C75P-E3-08
Single Zener Diodes BZD27C75P-E3-08
DIODE ZENER 75V 800MW DO219AB

DIODE ZENER 75V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C75P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C75P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C75P-E3-08
DIODE ZENER 75V 800MW DO219AB

DIODE ZENER 75V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C75P-E3-08 BZD27C75P-E3-08GIDKR-ND 1025815-BZD27C75P-E3-08 BZD27C75P-E3-08 BZD27C75P-E3-08 BZD27C75P-E3-08
Product Name 75V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C75P-E3-08 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS
VZ 75 volts 75 volts 75 volts 75 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data