Vishay Precision Group Single Diodes BYM10-400-E3/97

Description
Diode Standard 400V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM10-400-E3/97GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-400-E3/97GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-400-E3/97GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-BYM10-400-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-BYM10-400-E3/97
400V 1A Diode and Rectifier 280-BYM10-400-E3/97
DIODE GP 400V 1A DO213AB Product overview: BYM10-400-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-400-E3/97 can be used for catalog matching and distributor lookup.

DIODE GP 400V 1A DO213AB Product overview: BYM10-400-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-400-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM10-400-E3/97 - 804030-BYM10-400-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-400-E3/97
804030-BYM10-400-E3/97
Diodes, Rectifiers - Single - BYM10-400-E3/97 804030-BYM10-400-E3/97
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804030-BYM10-400-E3/ 97 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-213AB Manufacturer Package: DO-213AB, MELF (Glass) Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 10μA at 400V Capacitance at Vr, F: 8pF at 4V, 1MHz Part Number Series: BYM10-400

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804030-BYM10-400-E3/97
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-213AB
Manufacturer Package: DO-213AB, MELF (Glass)
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 400V
Capacitance at Vr, F: 8pF at 4V, 1MHz
Part Number Series: BYM10-400

Buy Now
Sheung Wan, Hong Kong
Rectifiers 400 Volt 1.0 Amp Glass Passivated

Rectifiers 400 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Single Diodes - BYM10-400-E3/97 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM10-400-E3/97
Single Diodes BYM10-400-E3/97
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-400-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-400-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-400-E3/97
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number BYM10-400-E3/97GITR-ND 280-BYM10-400-E3/97 804030-BYM10-400-E3/97 BYM10-400-E3/97 BYM10-400-E3/97 BYM10-400-E3/97
Product Name Single Diodes 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM10-400-E3/97 Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-213AB MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
50V 250MW SOT23 Diode and Rectifier - 284-BAR6304E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers