Diode Standard 600V 15A Through Hole TO-220AC
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025529-BYC15-600PQ
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A
Reverse Recovery Time (trr): 18ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Rectifiers Hyperfast pwr diode
DIODE GEN PURP 600V 15A TO220AC
15A Single 2.7V@15A 600V ITO-220AC Diodes - General Purpose ROHS
DIODE GEN PURP 600V 15A TO220AC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 1740-1250-ND | 1025529-BYC15-600PQ | BYC15-600PQ | BYC15-600PQ | BYC15-600PQ | BYC15-600PQ |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC15-600PQ | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | |||||
| VF | 3.2 volts | 3.2 volts | 2.7 volts | 3.2 volts | ||
| VR | 600 volts | 600 volts | 600 volts | |||
| IR | 0.0100 mA | 0.0100 mA |