Vishay Precision Group 160V 2300mW Zener Diode BZD17C160P-E3-08

Description
Diode Zener Single 160V 6% 2300mW 2-Pin SMF Product overview: BZD17C160P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 160V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 160V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C160P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 160V 6% 2300mW 2-Pin SMF Product overview: BZD17C160P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 160V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 160V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C160P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160V 2300mW Zener Diode - 287-BZD17C160P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160V 2300mW Zener Diode
287-BZD17C160P-E3-08
160V 2300mW Zener Diode 287-BZD17C160P-E3-08
Diode Zener Single 160V 6% 2300mW 2-Pin SMF Product overview: BZD17C160P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 160V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 160V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C160P-E3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 160V 6% 2300mW 2-Pin SMF Product overview: BZD17C160P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 160V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 160V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C160P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD17C160P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C160P-E3-08-ND
Single Zener Diodes BZD17C160P-E3-08-ND
Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD17C160P-E3-08 - 1025741-BZD17C160P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C160P-E3-08
1025741-BZD17C160P-E3-08
Diodes - Zener - Single - BZD17C160P-E3-08 1025741-BZD17C160P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025741-BZD17C160P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 120V Voltage - Zener (Nom) (Vz): 160V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025741-BZD17C160P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 120V
Voltage - Zener (Nom) (Vz): 160V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Introduction Date: January 01, 2000
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 160V, 0.8W, Do-219Ab; Zener Voltage Vz Typ Vishay - 06AH4083 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 160V, 0.8W, Do-219Ab; Zener Voltage Vz Typ Vishay
06AH4083
Zener Diode, 160V, 0.8W, Do-219Ab; Zener Voltage Vz Typ Vishay 06AH4083
ZENER DIODE, 160V, 0.8W, DO-219AB; Zener Voltage Vz Typ:160V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD17C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 160V, 0.8W, DO-219AB; Zener Voltage Vz Typ:160V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD17C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C160P-E3-08
Zener Diodes BZD17C160P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Single Zener Diodes - BZD17C160P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD17C160P-E3-08
Single Zener Diodes BZD17C160P-E3-08
DIODE ZENER 160V 800MW DO219AB

DIODE ZENER 160V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD17C160P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C160P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C160P-E3-08
DIODE ZENER 160V 800MW DO219AB

DIODE ZENER 160V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD17C160P-E3-08 BZD17C160P-E3-08-ND 1025741-BZD17C160P-E3-08 06AH4083 BZD17C160P-E3-08 BZD17C160P-E3-08 BZD17C160P-E3-08
Product Name 160V 2300mW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD17C160P-E3-08 Zener Diode, 160V, 0.8W, Do-219Ab; Zener Voltage Vz Typ Vishay Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Reel DO-219AB (SMF) DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 160 volts 160 volts 160 volts 160 volts 160 volts
ZZT 350 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data