Vishay Intertechnology, Inc. 9.1V 0.8W Zener Diode BZD27C9V1P-E3-08

Description
Zener Diode, 9.1V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C9V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C9V1P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 9.1V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C9V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C9V1P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 0.8W Zener Diode - 287-BZD27C9V1P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.8W Zener Diode
287-BZD27C9V1P-E3-08
9.1V 0.8W Zener Diode 287-BZD27C9V1P-E3-08
Zener Diode, 9.1V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C9V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C9V1P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C9V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C9V1P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C9V1P-E3-08 - 1025824-BZD27C9V1P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C9V1P-E3-08
1025824-BZD27C9V1P-E3-08
Diodes - Zener - Single - BZD27C9V1P-E3-08 1025824-BZD27C9V1P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025824-BZD27C9V1P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025824-BZD27C9V1P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C9V1P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C9V1P-E3-08TR-ND
Single Zener Diodes 112-BZD27C9V1P-E3-08TR-ND
Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C9V1P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C9V1P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C9V1P-E3-08DKR-ND
Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C9V1P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C9V1P-E3-08CT-ND
Single Zener Diodes 112-BZD27C9V1P-E3-08CT-ND
Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C9V1P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C9V1P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C9V1P-E3-08
DIODE ZENER 9.1V 800MW DO219AB

DIODE ZENER 9.1V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C9V1P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C9V1P-E3-08
Single Zener Diodes BZD27C9V1P-E3-08
DIODE ZENER 9.1V 800MW DO219AB

DIODE ZENER 9.1V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C9V1P-E3-08
Zener Diodes BZD27C9V1P-E3-08
Zener Diodes 9.1 Volt 0.8 Watt 5%

Zener Diodes 9.1 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 9.1V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 20H3654 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 9.1V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
20H3654
Zener Diode, 2.3W, 9.1V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 20H3654
ZENER DIODE, 2.3W, 9.1V, DO-219AB, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 2.3W, 9.1V, DO-219AB, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C9V1P-E3-08 1025824-BZD27C9V1P-E3-08 112-BZD27C9V1P-E3-08TR-ND BZD27C9V1P-E3-08 BZD27C9V1P-E3-08 BZD27C9V1P-E3-08 20H3654
Product Name 9.1V 0.8W Zener Diode Diodes - Zener - Single - BZD27C9V1P-E3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 2.3W, 9.1V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB
RoHS Compliant RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data