Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Rectifiers 1.5A,1000V,120NS AEC-Q101 Qualified
DIODE AVALANCHE 1KV 1.5A DO214AC
DIODE AVALANCHE 1KV 1.5A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYG21MHM3_A/H-ND | BYG21MHM3_A/H | BYG21MHM3_A/H | BYG21MHM3_A/H |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-214AC-2 | SMA | SMA; DO-214AC, SMA | |
| Life Cycle Stage | Active | |||
| VF | 1.6 volts | 1.6 volts |