Vishay Precision Group 30V 0.8W Zener Diode BZD27C30P-E3-08

Description
Zener Diode, 30V V(Z), 6.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C30P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C30P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 30V V(Z), 6.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C30P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C30P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 0.8W Zener Diode - 287-BZD27C30P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.8W Zener Diode
287-BZD27C30P-E3-08
30V 0.8W Zener Diode 287-BZD27C30P-E3-08
Zener Diode, 30V V(Z), 6.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C30P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C30P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 6.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C30P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C30P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C30P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C30P-E3-08GIDKR-ND
Single Zener Diodes BZD27C30P-E3-08GIDKR-ND
Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C30P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C30P-E3-08GICT-ND
Single Zener Diodes BZD27C30P-E3-08GICT-ND
Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C30P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C30P-E3-08GITR-ND
Single Zener Diodes BZD27C30P-E3-08GITR-ND
Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C30P-E3-08 - 1025780-BZD27C30P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C30P-E3-08
1025780-BZD27C30P-E3-08
Diodes - Zener - Single - BZD27C30P-E3-08 1025780-BZD27C30P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025780-BZD27C30P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 22V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025780-BZD27C30P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C30P-E3-08
Zener Diodes BZD27C30P-E3-08
Zener Diodes 30 Volt 0.8 Watt 5%

Zener Diodes 30 Volt 0.8 Watt 5%

Buy Now Datasheet
Single Zener Diodes - BZD27C30P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C30P-E3-08
Single Zener Diodes BZD27C30P-E3-08
DIODE ZENER 30V 800MW DO219AB

DIODE ZENER 30V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C30P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C30P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C30P-E3-08
DIODE ZENER 30V 800MW DO219AB

DIODE ZENER 30V 800MW DO219AB

Supplier's Site
Zener Diode, 2.3W, 30V, Do-219Ab; Zener Voltage Vz Typ Vishay - 20H3614 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 30V, Do-219Ab; Zener Voltage Vz Typ Vishay
20H3614
Zener Diode, 2.3W, 30V, Do-219Ab; Zener Voltage Vz Typ Vishay 20H3614
ZENER DIODE, 2.3W, 30V, DO-219AB; Zener Voltage Vz Typ:30V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:25mA RoHS Compliant: Yes

ZENER DIODE, 2.3W, 30V, DO-219AB; Zener Voltage Vz Typ:30V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:25mA RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 30V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7101 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7101
Diode, Zener, 30V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7101
DIODE, ZENER, 30V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 30V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C30P-E3-08 BZD27C30P-E3-08GIDKR-ND 1025780-BZD27C30P-E3-08 BZD27C30P-E3-08 BZD27C30P-E3-08 BZD27C30P-E3-08 20H3614 28X7101
Product Name 30V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C30P-E3-08 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.3W, 30V, Do-219Ab; Zener Voltage Vz Typ Vishay Diode, Zener, 30V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB (SMF) DO-219AB DO-219AB
RoHS Compliant RoHS RoHS RoHS
VZ 30 volts 30 volts 30 volts 30 volts 30 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data