Diode Standard 600V 10A Through Hole TO-220AC
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770713-BYC10-600PQ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 19ns
Operating Temperature - Junction: 150°C (Maximum)
Family Name: BYC10-600P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UF860; RFV12TG6S; MUR860HC0G; STPR860DF;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 10A TO220AC
DIODE GEN PURP 600V 10A TO220AC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1740-1248-ND | 770713-BYC10-600PQ | BYC10-600PQ | BYC10-600PQ |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC10-600PQ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | |||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |
| VR | 600 volts | 600 volts |