Vishay Intertechnology, Inc. Single Zener Diodes BZD17C12P-E3-18

Description
DIODE ZENER 12V 800MW DO219AB
Request a Quote Datasheet
Description
DIODE ZENER 12V 800MW DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD17C12P-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C12P-E3-18CT-ND
Single Zener Diodes 112-BZD17C12P-E3-18CT-ND
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD17C12P-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C12P-E3-18DKR-ND
Single Zener Diodes 112-BZD17C12P-E3-18DKR-ND
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD17C12P-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C12P-E3-18TR-ND
Single Zener Diodes 112-BZD17C12P-E3-18TR-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
12V 2300mW Zener Diode - 287-BZD17C12P-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 2300mW Zener Diode
287-BZD17C12P-E3-18
12V 2300mW Zener Diode 287-BZD17C12P-E3-18
Diode Zener Single 12V 5% 2300mW Product overview: BZD17C12P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C12P-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 12V 5% 2300mW Product overview: BZD17C12P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C12P-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 962320-BZD17C12P-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
962320-BZD17C12P-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 962320-BZD17C12P-E3-18
Win Source Part Number: 962320-BZD17C12P-E3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 50,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 3 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZD27C12P-E3-08; DFLZ12-7; BZD27C12P-HE3-08; SMAZ12-13-F; BZT52C12-E3-08; MMSZ5238B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZD17

Win Source Part Number: 962320-BZD17C12P-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 50,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZD27C12P-E3-08; DFLZ12-7; BZD27C12P-HE3-08; SMAZ12-13-F; BZT52C12-E3-08; MMSZ5238B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZD17

Buy Now Datasheet
Single Zener Diodes - BZD17C12P-E3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD17C12P-E3-18
Single Zener Diodes BZD17C12P-E3-18
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C12P-E3-18
Zener Diodes BZD17C12P-E3-18
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C12P-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C12P-E3-18
Discrete Semiconductor Products - Diodes - Zener BZD17C12P-E3-18
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD17C12P-E3-18CT-ND 287-BZD17C12P-E3-18 962320-BZD17C12P-E3-18 BZD17C12P-E3-18 BZD17C12P-E3-18 BZD17C12P-E3-18
Product Name Single Zener Diodes 12V 2300mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-219AB DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data