Vishay Intertechnology, Inc. Single Zener Diodes BZD27C43P-M3-08

Description
DIODE ZENER 43V 800MW DO219AB
Request a Quote Datasheet
Description
DIODE ZENER 43V 800MW DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C43P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C43P-M3-08CT-ND
Single Zener Diodes 112-BZD27C43P-M3-08CT-ND
DIODE ZENER 43V 800MW DO219AB

DIODE ZENER 43V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C43P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C43P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C43P-M3-08DKR-ND
DIODE ZENER 43V 800MW DO219AB

DIODE ZENER 43V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C43P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C43P-M3-08TR-ND
Single Zener Diodes 112-BZD27C43P-M3-08TR-ND
Zener Diode 43V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 43V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
43V 2.3W Zener Diode - 287-BZD27C43P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 2.3W Zener Diode
287-BZD27C43P-M3-08
43V 2.3W Zener Diode 287-BZD27C43P-M3-08
Zener Diode, 43V V(Z), 5%, 2.3W, Product overview: BZD27C43P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C43P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 43V V(Z), 5%, 2.3W, Product overview: BZD27C43P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C43P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C43P-M3-08 - 801068-BZD27C43P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C43P-M3-08
801068-BZD27C43P-M3-08
Diodes - Zener - Single - BZD27C43P-M3-08 801068-BZD27C43P-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801068-BZD27C43P-M3- 08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 43V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 45 Ohms Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 1μA at 33V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801068-BZD27C43P-M3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 43V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 33V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD27C43P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C43P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C43P-M3-08
DIODE ZENER 43V 800MW DO219AB

DIODE ZENER 43V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C43P-M3-08
Zener Diodes BZD27C43P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet
Single Zener Diodes - BZD27C43P-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C43P-M3-08
Single Zener Diodes BZD27C43P-M3-08
DIODE ZENER 43V 800MW DO219AB

DIODE ZENER 43V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C43P-M3-08CT-ND 287-BZD27C43P-M3-08 801068-BZD27C43P-M3-08 BZD27C43P-M3-08 BZD27C43P-M3-08 BZD27C43P-M3-08
Product Name Single Zener Diodes 43V 2.3W Zener Diode Diodes - Zener - Single - BZD27C43P-M3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-219AB DO-219AB (SMF) DO-219AB-2 DO-219AB
RoHS Compliant RoHS
VZ 43 volts 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data