onsemi Single Zener Diodes BZG03C15G

Description
Zener Diode 15V 1.5W ±6% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 15V 1.5W ±6% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C15GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C15GOSDKR-ND
Single Zener Diodes BZG03C15GOSDKR-ND
Zener Diode 15V 1.5W ±6% Surface Mount SMA

Zener Diode 15V 1.5W ±6% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - BZG03C15GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C15GOSCT-ND
Single Zener Diodes BZG03C15GOSCT-ND
Zener Diode 15V 1.5W ±6% Surface Mount SMA

Zener Diode 15V 1.5W ±6% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - BZG03C15GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C15GOSTR-ND
Single Zener Diodes BZG03C15GOSTR-ND
Zener Diode 15V 1.5W ±6% Surface Mount SMA

Zener Diode 15V 1.5W ±6% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - BZG03C15G - 012417-BZG03C15G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C15G
012417-BZG03C15G
Diodes - Zener - Single - BZG03C15G 012417-BZG03C15G
Manufacturer: ON Semiconductor Win Source Part Number: 012417-BZG03C15G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 012417-BZG03C15G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V 1.5W Zener Diode
287-BZG03C15G
15V 1.5W Zener Diode 287-BZG03C15G
15V Zener Diode, 1.5W, SMA, ESD Protection Product overview: BZG03C15G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C15G can be used for catalog matching and distributor lookup.

15V Zener Diode, 1.5W, SMA, ESD Protection Product overview: BZG03C15G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C15G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8009761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009761P
Zener Diodes 8009761P
BZG03C15G, ZR SURF MT OVR TRANS SUPP

BZG03C15G, ZR SURF MT OVR TRANS SUPP

Supplier's Site
Zener Diodes - 1632064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632064
Zener Diodes 1632064
BZG03C15G, ZR SURF MT OVR TRANS SUPP

BZG03C15G, ZR SURF MT OVR TRANS SUPP

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG03C15G
Zener Diodes BZG03C15G
Zener Diodes ZR SURF MT OVR TRANS SUPP

Zener Diodes ZR SURF MT OVR TRANS SUPP

Buy Now Datasheet
Zener Diode, 1.5W, 15V, Sma; Zener Voltage Nom Onsemi - 10N9694 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 15V, Sma; Zener Voltage Nom Onsemi
10N9694
Zener Diode, 1.5W, 15V, Sma; Zener Voltage Nom Onsemi 10N9694
ZENER DIODE, 1.5W, 15V, SMA; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 15V, SMA; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.5W, 15V, Sma, Full Reel; Zener Voltage Nom Onsemi - 45J0629 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 15V, Sma, Full Reel; Zener Voltage Nom Onsemi
45J0629
Zener Diode, 1.5W, 15V, Sma, Full Reel; Zener Voltage Nom Onsemi 45J0629
ZENER DIODE, 1.5W, 15V, SMA, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 15V, SMA, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ZENER 15V 1.5W SMA - 598-BZG03C15G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 1.5W SMA
598-BZG03C15G
DIODE ZENER 15V 1.5W SMA 598-BZG03C15G
DIODE ZENER 15V 1.5W SMA

DIODE ZENER 15V 1.5W SMA

Supplier's Site
Single Zener Diodes - BZG03C15G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C15G
Single Zener Diodes BZG03C15G
DIODE ZENER 15V 1.5W SMA

DIODE ZENER 15V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C15G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C15G
Discrete Semiconductor Products - Diodes - Zener BZG03C15G
DIODE ZENER 15V 1.5W SMA

DIODE ZENER 15V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C15GOSDKR-ND 012417-BZG03C15G 287-BZG03C15G 8009761P 1632064 BZG03C15G 10N9694 598-BZG03C15G BZG03C15G BZG03C15G
Product Name Single Zener Diodes Diodes - Zener - Single - BZG03C15G 15V 1.5W Zener Diode Zener Diodes Zener Diodes Zener Diodes Zener Diode, 1.5W, 15V, Sma; Zener Voltage Nom Onsemi DIODE ZENER 15V 1.5W SMA Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SMA; SMA Tape and Reel DO-214AC Sma SMA-2 DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC, SMA; SMA SMA; SMA
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 10 ohms 5 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details