Infineon Technologies AG 7V 20MA Diode and Rectifier BBY5202WH6327XTSA1

Description
DIODE TUNING 7V 20MA SCD80 Product overview: BBY5202WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 7V 20MA SCD80 Product overview: BBY5202WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V 20MA Diode and Rectifier - 282-BBY5202WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 20MA Diode and Rectifier
282-BBY5202WH6327XTSA1
7V 20MA Diode and Rectifier 282-BBY5202WH6327XTSA1
DIODE TUNING 7V 20MA SCD80 Product overview: BBY5202WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE TUNING 7V 20MA SCD80 Product overview: BBY5202WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5202WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202WH6327XTSA1 - 097077-BBY5202WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202WH6327XTSA1
097077-BBY5202WH6327XTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202WH6327XTSA1 097077-BBY5202WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 097077-BBY5202WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.45pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.1 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 097077-BBY5202WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.45pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.1
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SCD80-2
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5202WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5202WH6327XTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BBY5202WH6327XTSA1TR-ND
Varactors Single 7V Surface Mount SCD-80

Varactors Single 7V Surface Mount SCD-80

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5202WH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY5202WH6327XTSA1
Variable Capacitance (Varicaps, Varactors) BBY5202WH6327XTSA1
DIODE TUNING 7V 20MA SCD80

DIODE TUNING 7V 20MA SCD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BBY5202WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BBY5202WH6327XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5202WH6327XTSA1
DIODE TUNING 7V 20MA SCD80

DIODE TUNING 7V 20MA SCD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-BBY5202WH6327XTSA1 097077-BBY5202WH6327XTSA1 BBY5202WH6327XTSA1TR-ND BBY5202WH6327XTSA1 BBY5202WH6327XTSA1
Product Name 7V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BBY5202WH6327XTSA1 Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) PG-SCD80-2 SC-80 SCD-80
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
150V 250MW Diode and Rectifier - 284-BAR6405WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
8 suppliers