Varactors Single 30V Surface Mount PG-SOD323-2
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB837E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB837E6327HTSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 769701-BB837E6327HTS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-76, SOD-323
Mounting: SMD
Diode Type: Single
Capacitance @ Vr, F: 0.52pF @ 28V, 1MHz
Capacitance Ratio: 12
Capacitance Ratio Condition: C1/C25
Family Name: BB837
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOD323-2
Voltage - Peak Reverse (Maximum): 30V
Alternative Parts (Cross-Reference): BB208-03,115; BB155,115; SMV1281-011; BB155;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RF DIODE, 0.52PF, 0.02A, SOD-323; Capacitance Cd Max @ Vr F:0.52pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product RoHS Compliant: Yes
DIODE VAR CAP 30V 20MA SOD-323
Varactor Diodes Silicn Tuning Diodes
DIODE VAR CAP 30V 20MA SOD-323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | RF Diodes | Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | BB837E6327HTSA1TR-ND | 282-BB837E6327HTSA1 | 769701-BB837E6327HTSA1 | 13AC8233 | BB837E6327HTSA1 | BB837E6327HTSA1 | BB837E6327HTSA1 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 30V 20MA Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BB837E6327HTSA1 | Rf Diode, 0.52Pf, 0.02A, Sod-323; Capacitance Cd Max @ Vr F Infineon | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323-2 | PG-SOD323-3D | ||
| CT | 0.5200 pF | 0.5200 pF | 0.5200 pF | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| CDmin/CDmax | 12 |