Manufacturer: Vishay
Win Source Part Number: 865137-BZG03C10-M3-0
Series: BZG03C-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 10 V 1.25 W ±6% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG03C10
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050
Other Part Number: BZG03C10-M3-08GITR, BZG03C10-M3-08-ND, BZG03C10-M3-08GIDKR,
Zener Diode, 10V V(Z), 6%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C10-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C10-M3-08 can be used for catalog matching and distributor lookup.
Zener Diode 10V 1.25W ±6% Surface Mount DO-214AC (SMA)
Zener Diode 10V 1.25W ±6% Surface Mount DO-214AC (SMA)
Zener Diode 10V 1.25W ±6% Surface Mount DO-214AC (SMA)
DIODE ZENER 10V 1.25W DO214AC
DIODE ZENER 10V 1.25W DO214AC
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 865137-BZG03C10-M3-08 | 287-BZG03C10-M3-08 | BZG03C10-M3-08GICT-ND | BZG03C10-M3-08 | BZG03C10-M3-08 | BZG03C10-M3-08 |
| Product Name | Diodes - Zener - Single - BZG03C10-M3-08 | 10V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | DO-214AC-2 | ||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | ||
| RoHS Compliant | RoHS | |||||
| PD | 1.25 milliwatts |