Manufacturer: Vishay
Win Source Part Number: 012379-BY255GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 1300V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: BY255GP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BY255T/R; BY255T/B; BY255GPHE3/54;
Introduction Date: May 30, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,400
Diode Standard 1300V 3A Through Hole DO-201AD
3A 1.3kV Rectifier Diode, DO-201AD, Through Hole Product overview: BY255GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.3kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 1.3kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY255GP-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.3KV 3A DO201AD
DIODE GEN PURP 1.3KV 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 012379-BY255GP-E3/54 | BY255GP-E3/54GITR-ND | 280-BY255GP-E3/54 | BY255GP-E3/54 | BY255GP-E3/54 |
| Product Name | Diodes, Rectifiers - Single - BY255GP-E3/54 | Single Diodes | Through-Hole 3A 1.3kV Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 1300 volts | 1300 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| trr | 3000 ns |