Vishay Intertechnology, Inc. 1.5 A 35 V Diode and Rectifier BYS10-35-E3/TR

Description
DIODE 1.5 A, 35 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-35-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 35 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-35-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 A 35 V Diode and Rectifier - 280-BYS10-35-E3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 35 V Diode and Rectifier
280-BYS10-35-E3/TR
1.5 A 35 V Diode and Rectifier 280-BYS10-35-E3/TR
DIODE 1.5 A, 35 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-35-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-E3/TR can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 35 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-35-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-E3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYS10-35-E3/TR - 718007-BYS10-35-E3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-35-E3/TR
718007-BYS10-35-E3/TR
Diodes, Rectifiers - Single - BYS10-35-E3/TR 718007-BYS10-35-E3/TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718007-BYS10-35-E3/T R Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: BYS10-35 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 500μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 718007-BYS10-35-E3/TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: BYS10-35
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 500μA at 35V

Buy Now
Single Diodes - BYS10-35-E3/TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS10-35-E3/TRGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS10-35-E3/TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS10-35-E3/TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYS10-35-E3/TR
Single Diodes BYS10-35-E3/TR
DIODE SCHOTTKY 35V 1.5A DO214AC

DIODE SCHOTTKY 35V 1.5A DO214AC

Supplier's Site Datasheet
BYS10 Series 35 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC - 17852-BYS10-35-E3/TR - Utmel Electronic Limited
Hong Kong, China
BYS10 Series 35 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC
17852-BYS10-35-E3/TR
BYS10 Series 35 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC 17852-BYS10-35-E3/TR
BYS10 Series 35 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC

BYS10 Series 35 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-35-E3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-35-E3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-35-E3/TR
DIODE SCHOTTKY 35V 1.5A DO214AC

DIODE SCHOTTKY 35V 1.5A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYS10-35-E3/TR
Schottky Diodes & Rectifiers BYS10-35-E3/TR
Schottky Diodes & Rectifiers 1.5 Amp 35 Volt

Schottky Diodes & Rectifiers 1.5 Amp 35 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BYS10-35-E3/TR 718007-BYS10-35-E3/TR BYS10-35-E3/TRGITR-ND BYS10-35-E3/TR 17852-BYS10-35-E3/TR BYS10-35-E3/TR BYS10-35-E3/TR
Product Name 1.5 A 35 V Diode and Rectifier Diodes, Rectifiers - Single - BYS10-35-E3/TR Single Diodes Single Diodes BYS10 Series 35 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA (DO-214AC)
RoHS Compliant RoHS
IO 1.5 amps
Unlock Full Specs
to access all available technical data