DIODE ARRAY GP 600V 60A TO247-3 Product overview: BYV430W-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV430W-600PQ can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-247-3
Win Source Part Number: 1352846-BYV430W-600P
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: BYV430
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
DIODE ARRAY GP 600V 60A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Power Diodes |
| Product Number | 286-BYV430W-600PQ | 1740-BYV430W-600PQ-ND | 1352846-BYV430W-600PQ | BYV430W-600PQ | BYV430W-600PQ |
| Product Name | 600V 60A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Arrangement | Common Catode | ||||
| VF | 2 volts | 2 volts | 2 volts |