Vishay Precision Group Zener Diodes BZD27C15P-E3-08

Description
Zener Diode, 0,8W, PZSM 300W, 5%
Request a Quote Datasheet
Description
Zener Diode, 0,8W, PZSM 300W, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1808764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808764
Zener Diodes 1808764
Zener Diode, 0,8W, PZSM 300W, 5%

Zener Diode, 0,8W, PZSM 300W, 5%

Supplier's Site
Zener Diodes - 1808764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808764P
Zener Diodes 1808764P
Zener Diode, 0,8W, PZSM 300W, 5%

Zener Diode, 0,8W, PZSM 300W, 5%

Supplier's Site
Zener Diodes - 1808221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808221
Zener Diodes 1808221
Zener Diode, 0,8W, PZSM 300W, 5%

Zener Diode, 0,8W, PZSM 300W, 5%

Supplier's Site
Diodes - Zener - Single - BZD27C15P-E3-08 - 103381-BZD27C15P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C15P-E3-08
103381-BZD27C15P-E3-08
Diodes - Zener - Single - BZD27C15P-E3-08 103381-BZD27C15P-E3-08
Manufacturer: Vishay Win Source Part Number: 103381-BZD27C15P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 10 Ohm Family Name: BZD27C15P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C15P-HE3-08; BZD27C15P-HE3-18; BZD27C15P-GS18; BZD27-C15P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 103381-BZD27C15P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 10 Ohm
Family Name: BZD27C15P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C15P-HE3-08; BZD27C15P-HE3-18; BZD27C15P-GS18; BZD27-C15P;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 15V 0.8W Zener Diode - 287-BZD27C15P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15V 0.8W Zener Diode
287-BZD27C15P-E3-08
SMD 15V 0.8W Zener Diode 287-BZD27C15P-E3-08
15V Zener Diode, 0.8W, SMF, DO-219AB, Surface Mount Product overview: BZD27C15P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 15V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 15V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-E3-08 can be used for catalog matching and distributor lookup.

15V Zener Diode, 0.8W, SMF, DO-219AB, Surface Mount Product overview: BZD27C15P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 15V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 15V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C15P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C15P-E3-08CT-ND
Single Zener Diodes BZD27C15P-E3-08CT-ND
Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C15P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C15P-E3-08DKR-ND
Single Zener Diodes BZD27C15P-E3-08DKR-ND
Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C15P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C15P-E3-08TR-ND
Single Zener Diodes BZD27C15P-E3-08TR-ND
Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C15P-E3-08
Zener Diodes BZD27C15P-E3-08
Zener Diodes 15volt 5ohm 5%

Zener Diodes 15volt 5ohm 5%

Buy Now Datasheet
Single Zener Diodes - BZD27C15P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C15P-E3-08
Single Zener Diodes BZD27C15P-E3-08
DIODE ZENER 15V 800MW DO219AB

DIODE ZENER 15V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode, 2.3W, 15V, Do-219Ab; Zener Voltage Nom Vishay - 32C1402 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 15V, Do-219Ab; Zener Voltage Nom Vishay
32C1402
Zener Diode, 2.3W, 15V, Do-219Ab; Zener Voltage Nom Vishay 32C1402
ZENER DIODE, 2.3W, 15V, DO-219AB; Zener Voltage Nom:15V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 2.3W, 15V, DO-219AB; Zener Voltage Nom:15V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZD27C15P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C15P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C15P-E3-08
DIODE ZENER 15V 800MW DO219AB

DIODE ZENER 15V 800MW DO219AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1808764 103381-BZD27C15P-E3-08 287-BZD27C15P-E3-08 BZD27C15P-E3-08CT-ND BZD27C15P-E3-08 BZD27C15P-E3-08 32C1402 BZD27C15P-E3-08
Product Name Zener Diodes Diodes - Zener - Single - BZD27C15P-E3-08 SMD 15V 0.8W Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 2.3W, 15V, Do-219Ab; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package DO-219AB DO-219AB (SMF) Tape and Reel DO-219AB-2 DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4733A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1709032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details