1kV 3A Avalanche Diode, Through Hole, SOD-64 Product overview: BYW86TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW86TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 3A Through Hole SOD-64
Diode Avalanche 1000V 3A Through Hole SOD-64
DIODE AVALANCHE 1KV 3A SOD64
DIODE AVALANCHE 1KV 3A SOD64
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers |
| Product Number | 280-BYW86TAP | BYW86TAPGITB-ND | BYW86TAP | BYW86TAP |
| Product Name | Through-Hole 1kV 3A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-64, Axial | ||
| IO | 3 amps | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| VF | 1 volts | 1 volts | ||
| VR | 1000 volts |