Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)
DIODE ZENER 16V 1.25W DO214AC
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
DIODE ZENER 16V 1.25W DO214AC
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C16-HM3-18-ND | BZG03C16-HM3-18 | BZG03C16-HM3-18 | BZG03C16-HM3-18 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-214AC, SMA; SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 16 volts | 16 volts |