Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BBY5503WE6327HTSA1 BBY5503WE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022309-BBY5503WE632 7HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 16V Capacitance Ratio: 3 Capacitance Ratio Condition: C2/C10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022309-BBY5503WE632 7HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 16V Capacitance Ratio: 3 Capacitance Ratio Condition: C2/C10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5503WE6327HTSA1 - 1022309-BBY5503WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5503WE6327HTSA1
1022309-BBY5503WE6327HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BBY5503WE6327HTSA1 1022309-BBY5503WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022309-BBY5503WE632 7HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 16V Capacitance Ratio: 3 Capacitance Ratio Condition: C2/C10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022309-BBY5503WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 3
Capacitance Ratio Condition: C2/C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
16V 20MA Diode and Rectifier - 282-BBY5503WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 20MA Diode and Rectifier
282-BBY5503WE6327HTSA1
16V 20MA Diode and Rectifier 282-BBY5503WE6327HTSA1
DIODE TUNING 16V 20MA SOD-323 Product overview: BBY5503WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5503WE6327HTS A1 can be used for catalog matching and distributor lookup.

DIODE TUNING 16V 20MA SOD-323 Product overview: BBY5503WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5503WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 448-BBY5503WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
448-BBY5503WE6327HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) 448-BBY5503WE6327HTSA1TR-ND
Varactors Single 16V Surface Mount PG-SOD323-2

Varactors Single 16V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 448-BBY5503WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
448-BBY5503WE6327HTSA1CT-ND
Variable Capacitance (Varicaps, Varactors) 448-BBY5503WE6327HTSA1CT-ND
DIODE VARACTR 16V SGL PG-SOD323

DIODE VARACTR 16V SGL PG-SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BBY5503WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BBY5503WE6327HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5503WE6327HTSA1
DIODE TUNING 16V 20MA SOD-323

DIODE TUNING 16V 20MA SOD-323

Supplier's Site
DIODE TUNING 16V 20MA SOD-323 - 376-BBY5503WE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
DIODE TUNING 16V 20MA SOD-323
376-BBY5503WE6327HTSA1
DIODE TUNING 16V 20MA SOD-323 376-BBY5503WE6327HTSA1
DIODE TUNING 16V 20MA SOD-323

DIODE TUNING 16V 20MA SOD-323

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BBY5503WE6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY5503WE6327HTSA1
Variable Capacitance (Varicaps, Varactors) BBY5503WE6327HTSA1
DIODE TUNING 16V 20MA SOD-323

DIODE TUNING 16V 20MA SOD-323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Diodes Diodes
Product Number 1022309-BBY5503WE6327HTSA1 282-BBY5503WE6327HTSA1 448-BBY5503WE6327HTSA1TR-ND BBY5503WE6327HTSA1 376-BBY5503WE6327HTSA1 BBY5503WE6327HTSA1
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BBY5503WE6327HTSA1 16V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) DIODE TUNING 16V 20MA SOD-323 Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Active Active
Package PG-SOD323-2 Tape & Reel (TR) SOD-323; SC-76, SOD-323 PG-SOD323-3D
CDmin/CDmax 3
CT 6.5 pF 6.5 pF
Unlock Full Specs
to access all available technical data