Vishay Precision Group 24V 0.8W Zener Diode BZD27C24P-E3-08

Description
Zener Diode, 24V V(Z), 5.79%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C24P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 5.79%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C24P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 0.8W Zener Diode - 287-BZD27C24P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.8W Zener Diode
287-BZD27C24P-E3-08
24V 0.8W Zener Diode 287-BZD27C24P-E3-08
Zener Diode, 24V V(Z), 5.79%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C24P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5.79%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C24P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C24P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C24P-E3-08GIDKR-ND
Single Zener Diodes BZD27C24P-E3-08GIDKR-ND
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C24P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C24P-E3-08GITR-ND
Single Zener Diodes BZD27C24P-E3-08GITR-ND
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C24P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C24P-E3-08GICT-ND
Single Zener Diodes BZD27C24P-E3-08GICT-ND
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C24P-E3-08 - 1025778-BZD27C24P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C24P-E3-08
1025778-BZD27C24P-E3-08
Diodes - Zener - Single - BZD27C24P-E3-08 1025778-BZD27C24P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025778-BZD27C24P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025778-BZD27C24P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZD27C24P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C24P-E3-08
Single Zener Diodes BZD27C24P-E3-08
DIODE ZENER 24V 800MW DO219AB

DIODE ZENER 24V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode, 2.3W, 25.6V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 18M8545 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 25.6V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
18M8545
Zener Diode, 2.3W, 25.6V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 18M8545
ZENER DIODE, 2.3W, 25.6V, DO-219AB, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 25.6V, DO-219AB, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.8W, 24V, Do-219Ab-2; Zener Voltage Vz Typ Vishay - 03AJ0069 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.8W, 24V, Do-219Ab-2; Zener Voltage Vz Typ Vishay
03AJ0069
Zener Diode, 0.8W, 24V, Do-219Ab-2; Zener Voltage Vz Typ Vishay 03AJ0069
ZENER DIODE, 0.8W, 24V, DO-219AB-2; Zener Voltage Vz Typ:24V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.8W, 24V, DO-219AB-2; Zener Voltage Vz Typ:24V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C24P-E3-08
Zener Diodes BZD27C24P-E3-08
Zener Diodes 24 Volt 0.8 Watt 5%

Zener Diodes 24 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C24P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C24P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C24P-E3-08
DIODE ZENER 24V 800MW DO219AB

DIODE ZENER 24V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C24P-E3-08 BZD27C24P-E3-08GIDKR-ND 1025778-BZD27C24P-E3-08 BZD27C24P-E3-08 18M8545 03AJ0069 BZD27C24P-E3-08 BZD27C24P-E3-08
Product Name 24V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C24P-E3-08 Single Zener Diodes Zener Diode, 2.3W, 25.6V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Zener Diode, 0.8W, 24V, Do-219Ab-2; Zener Voltage Vz Typ Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB DO-219AB DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts 24 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Dual Zener diodes - BZB84-C7V5,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1219478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details