Infineon Technologies AG Variable Capacitance (Varicaps, Varactors) BB 689-02V E7908

Description
Varactors Single 30V Surface Mount PG-SC79-2
Request a Quote Datasheet
Description
Varactors Single 30V Surface Mount PG-SC79-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - BB689-02VE7908-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB689-02VE7908-ND
Variable Capacitance (Varicaps, Varactors) BB689-02VE7908-ND
Varactors Single 30V Surface Mount PG-SC79-2

Varactors Single 30V Surface Mount PG-SC79-2

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB 689-02V E7908 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB 689-02V E7908
30V 20MA Diode and Rectifier 282-BB 689-02V E7908
DIODE VAR CAP 30V 20MA SC-79 Product overview: BB 689-02V E7908 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 689-02V E7908 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SC-79 Product overview: BB 689-02V E7908 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 689-02V E7908 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB 689-02V E7908 - 850961-BB 689-02V E7908 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB 689-02V E7908
850961-BB 689-02V E7908
Variable Capacitance Diodes (Varicaps, Varactors) - BB 689-02V E7908 850961-BB 689-02V E7908
Manufacturer: Infineon Technologies Win Source Part Number: 850961-BB 689-02V E7908 Features: Varactors 30 V Package: Reel - TR Part Status: Obsolete Family Name: BB689 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BB 689-02V E7908-ND, BB689-02VE7908, BB68902VE7908XT, SP000013415

Manufacturer: Infineon Technologies
Win Source Part Number: 850961-BB 689-02V E7908
Features: Varactors 30 V
Package: Reel - TR
Part Status: Obsolete
Family Name: BB689
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BB 689-02V E7908-ND, BB689-02VE7908, BB68902VE7908XT, SP000013415

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB 689-02V E7908 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB 689-02V E7908
Variable Capacitance (Varicaps, Varactors) BB 689-02V E7908
DIODE VAR CAP 30V 20MA SC-79

DIODE VAR CAP 30V 20MA SC-79

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number BB689-02VE7908-ND 282-BB 689-02V E7908 850961-BB 689-02V E7908 BB 689-02V E7908
Product Name Variable Capacitance (Varicaps, Varactors) 30V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB 689-02V E7908 Variable Capacitance (Varicaps, Varactors)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data