Vishay Precision Group 10V 1.25W Zener Diode BZG03C10TR

Description
DIODE ZENER 10V 1.25W DO214AC Product overview: BZG03C10TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C10TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 1.25W DO214AC Product overview: BZG03C10TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C10TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 1.25W Zener Diode - 287-BZG03C10TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1.25W Zener Diode
287-BZG03C10TR
10V 1.25W Zener Diode 287-BZG03C10TR
DIODE ZENER 10V 1.25W DO214AC Product overview: BZG03C10TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C10TR can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 1.25W DO214AC Product overview: BZG03C10TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C10TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C10TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C10TR-ND
Single Zener Diodes BZG03C10TR-ND
Zener Diode 10V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 10V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C10TR - 012413-BZG03C10TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C10TR
012413-BZG03C10TR
Diodes - Zener - Single - BZG03C10TR 012413-BZG03C10TR
Manufacturer: Vishay Win Source Part Number: 012413-BZG03C10TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 10μA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 012413-BZG03C10TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 10μA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Zener Diode, Aec-Q101, 10V, 3W, Do-214Ac; Zener Voltage Vz Typ Vishay - 70AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 10V, 3W, Do-214Ac; Zener Voltage Vz Typ Vishay
70AC6456
Zener Diode, Aec-Q101, 10V, 3W, Do-214Ac; Zener Voltage Vz Typ Vishay 70AC6456
ZENER DIODE, AEC-Q101, 10V, 3W, DO-214AC; Zener Voltage Vz Typ:10V; Power Dissipation Pd:3W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 10V, 3W, DO-214AC; Zener Voltage Vz Typ:10V; Power Dissipation Pd:3W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZG03C10TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C10TR
Single Zener Diodes BZG03C10TR
DIODE ZENER 10V 1.25W DO214AC

DIODE ZENER 10V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C10TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C10TR
Discrete Semiconductor Products - Diodes - Zener BZG03C10TR
DIODE ZENER 10V 1.25W DO214AC

DIODE ZENER 10V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C10TR BZG03C10TR-ND 012413-BZG03C10TR 70AC6456 BZG03C10TR BZG03C10TR
Product Name 10V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG03C10TR Zener Diode, Aec-Q101, 10V, 3W, Do-214Ac; Zener Voltage Vz Typ Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Life Cycle Stage Active Removed; Obsolete
VZ 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data