Win Source Part Number: 1366917-BYV32EX-300P
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Base Product Number: BYV32
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 20 µA @ 300 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifiers Ultrafast Power Diode
DIODE ARRAY GP 300V 10A TO220F
DUAL ULTRAFAST POWER DIODE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Power Diodes |
| Product Number | 1366917-BYV32EX-300PQ | 1740-BYV32EX-300PQ-ND | BYV32EX-300PQ | BYV32EX-300PQ | BYV32EX-300PQ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 300 volts | ||||
| IR | 0.0200 mA | 0.0200 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) |