Vishay Intertechnology, Inc. 47V 0.8W Zener Diode BZD27C47P-HE3-08

Description
Zener Diode, 47V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C47P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C47P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 47V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C47P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C47P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 0.8W Zener Diode - 2086-BZD27C47P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 0.8W Zener Diode
2086-BZD27C47P-HE3-08
47V 0.8W Zener Diode 2086-BZD27C47P-HE3-08
Zener Diode, 47V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C47P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C47P-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 47V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C47P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C47P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050212-BZD27C47P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050212-BZD27C47P-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050212-BZD27C47P-HE3-08
Win Source Part Number: 1050212-BZD27C47P-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZD27C Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 36 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 45 Ohms Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): BZG03C47TR; 1SMB5939B-13; SMAZ5939B-E3/61; BZG03C43-TR; DFLZ39-7; DFLZ36-7; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZD27C47P-HE3-08-ND, BZD27C47P-HE3-08GIDK R,BZD27C47P-HE3-08GI TR,BZD27C47P-HE3-08G ICT Base Product Number: BZD27C47

Win Source Part Number: 1050212-BZD27C47P-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZD27C
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 36 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 45 Ohms
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): BZG03C47TR; 1SMB5939B-13; SMAZ5939B-E3/61; BZG03C43-TR; DFLZ39-7; DFLZ36-7;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZD27C47P-HE3-08-ND,BZD27C47P-HE3-08GIDKR,BZD27C47P-HE3-08GITR,BZD27C47P-HE3-08GICT
Base Product Number: BZD27C47

Buy Now Datasheet
Single Zener Diodes - BZD27C47P-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C47P-HE3-08GITR-ND
Single Zener Diodes BZD27C47P-HE3-08GITR-ND
Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C47P-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C47P-HE3-08GIDKR-ND
Single Zener Diodes BZD27C47P-HE3-08GIDKR-ND
Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C47P-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C47P-HE3-08GICT-ND
Single Zener Diodes BZD27C47P-HE3-08GICT-ND
Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay - 43X0045 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay
43X0045
Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay 43X0045
ZENER DIODE, AEC-Q101, 0.8W, DO-219AB; Zener Voltage Nom:47V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.8W, DO-219AB; Zener Voltage Nom:47V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZD27C47P-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C47P-HE3-08
Single Zener Diodes BZD27C47P-HE3-08
DIODE ZENER 47V 800MW DO219AB

DIODE ZENER 47V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C47P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C47P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C47P-HE3-08
DIODE ZENER 47V 800MW DO219AB

DIODE ZENER 47V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD27C47P-HE3-08 1050212-BZD27C47P-HE3-08 BZD27C47P-HE3-08GITR-ND 43X0045 BZD27C47P-HE3-08 BZD27C47P-HE3-08
Product Name 47V 0.8W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 47 volts 47 volts 47 volts 47 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data