Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C47P-E3-08 BZD27C47P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 201776-BZD27C47P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 45 Ohm Family Name: BZD27C47P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C47P-HE3-18; BZD27C47P-GS18; BZD27-C47P; BZD27C47P-GS08; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201776-BZD27C47P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 45 Ohm Family Name: BZD27C47P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C47P-HE3-18; BZD27C47P-GS18; BZD27-C47P; BZD27C47P-GS08; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C47P-E3-08 - 201776-BZD27C47P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C47P-E3-08
201776-BZD27C47P-E3-08
Diodes - Zener - Single - BZD27C47P-E3-08 201776-BZD27C47P-E3-08
Manufacturer: Vishay Win Source Part Number: 201776-BZD27C47P-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 45 Ohm Family Name: BZD27C47P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C47P-HE3-18; BZD27C47P-GS18; BZD27-C47P; BZD27C47P-GS08; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201776-BZD27C47P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 45 Ohm
Family Name: BZD27C47P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C47P-HE3-18; BZD27C47P-GS18; BZD27-C47P; BZD27C47P-GS08;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
47V 0.8W Zener Diode - 287-BZD27C47P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 0.8W Zener Diode
287-BZD27C47P-E3-08
47V 0.8W Zener Diode 287-BZD27C47P-E3-08
Zener Diode, 47V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C47P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C47P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 47V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C47P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C47P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C47P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C47P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C47P-E3-08DKR-ND
Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C47P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C47P-E3-08CT-ND
Single Zener Diodes 112-BZD27C47P-E3-08CT-ND
Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C47P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C47P-E3-08TR-ND
Single Zener Diodes 112-BZD27C47P-E3-08TR-ND
Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C47P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C47P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C47P-E3-08
DIODE ZENER 47V 800MW DO219AB

DIODE ZENER 47V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C47P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C47P-E3-08
Single Zener Diodes BZD27C47P-E3-08
DIODE ZENER 47V 800MW DO219AB

DIODE ZENER 47V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C47P-E3-08
Zener Diodes BZD27C47P-E3-08
Zener Diodes 47 Volt 0.8 Watt 5%

Zener Diodes 47 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 201776-BZD27C47P-E3-08 287-BZD27C47P-E3-08 112-BZD27C47P-E3-08DKR-ND BZD27C47P-E3-08 BZD27C47P-E3-08 BZD27C47P-E3-08
Product Name Diodes - Zener - Single - BZD27C47P-E3-08 47V 0.8W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB-2
VZ 47 volts 47 volts 47 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data