Manufacturer: Vishay
Win Source Part Number: 1025738-BZD17C12P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Diode Zener Single 12V 5% 2300mW 2-Pin SMF T/R Product overview: BZD17C12P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C12P-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
DIODE ZENER 12V 800MW DO219AB
DIODE ZENER 12V 800MW DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025738-BZD17C12P-E3-08 | 287-BZD17C12P-E3-08 | BZD17C12P-E3-08GITR-ND | BZD17C12P-E3-08 | BZD17C12P-E3-08 | BZD17C12P-E3-08 |
| Product Name | Diodes - Zener - Single - BZD17C12P-E3-08 | 12V 2300mW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-219AB (SMF) | Tape and Reel | DO-219AB (SMF) | DO-219AB | ||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | ||
| PD | 800 milliwatts | 800 milliwatts |