Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770703-BY228GP-E3/73
Series: Automotive, AEC-Q101
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 2.5A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: BY228GP
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 2.5A
Voltage - DC Reverse (Vr) (Maximum): 1500V
Alternative Parts (Cross-Reference): BY228GPHE3/54; BY228GPHE3/73; BY1600; 1N5416GP-BP;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE GP 1.5KV 2.5A DO201AD Product overview: BY228GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228GP-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 1500V 2.5A Through Hole DO-201AD
Diode Standard 1500V 2.5A Through Hole DO-201AD
DIODE GP 1.5KV 2.5A DO201AD
Rectifiers 2.5A,1500V,SUPER RECT.DO-201AD
DIODE GP 1.5KV 2.5A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 770703-BY228GP-E3/73 | 280-BY228GP-E3/73 | BY228GP-E3/73GITB-ND | BY228GP-E3/73 | BY228GP-E3/73 | BY228GP-E3/73 |
| Product Name | Diodes, Rectifiers - Single - BY228GP-E3/73 | 1.5KV 2.5A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.6 volts | 1.6 volts | ||||
| VR | 1500 volts | 1500 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 20000 ns | 20000 ns |