ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 100V 1.25V 4ns 150mA SOD-323 Switching Diodes ROHS | |
| 100V 1.25V@150mA 4ns 300mA SOD-123 Switching Diodes ROHS | |
| 100V 875mV@150mA 4ns 150mA SOD-323 Switching Diodes ROHS | |
| 100V Independent Type 1.25V@150mA 4ns 150mA SOD-323 Switching Diodes ROHS | |
| 10V 1V@600mA 3A SOD-323 Schottky Diodes ROHS | |
| 10V 370mV@1A 3A SOD-323 Schottky Diodes ROHS | |
| 10V 3A 580mV@1A SOD-323 Schottky Diodes ROHS | |
| 10V 3A 600mV@1A SOD-323 Schottky Diodes ROHS | |
| 10V 600mV@1A 3A SOD-323 Schottky Diodes ROHS | |
| 10V Independent Type 600mV@1000mA 3A SOD-323 Schottky Diodes ROHS | |
| 10V Independent Type 600mV@1A 3A SOD-323 Schottky Diodes ROHS | |
| 120V Independent Type 1.25V@200mA 50ns 200mA SOD-123W Switching Diodes ROHS | |
| 130V Independent Type 215mA SOD-323 Switching Diodes ROHS | |
| 130V Independent Type 215mA SOD-323GW Switching Diodes ROHS | |
| 1V@100mA 5ns Independent Type 200mA 30V SOT-323 Fast Recovery / High Efficiency Diodes ROHS | |
| 200MA SURFACE MOUNT SWITCHING DI | |
| 200V 1.25V@200mA 50ns 400mA SOT-23 Switching Diodes ROHS | |
| 200V Independent Type 1.25V@200mA 50ns 200mA SOD-523 Switching Diodes ROHS | |
| 200V SOD-323 Switching Diodes ROHS | |
| 20V Independent Type 650mV@1A 1A SOD-323 Schottky Diodes ROHS | |
| 21@C0.5V/C28V Independent Type 30V 900m次 46pF SOD-323 Diodes - Variable Capacitance ROHS | |
| 21V Independent Type 1V@100mA 100mA SOD-523 Schottky Diodes ROHS | |
| 225mA Independent Type 1.25V@200mA 350V SOD-123 Diodes - General Purpose ROHS | |
| 250V 1.25V@200mA 50ns 250mA SOD-323 Switching Diodes ROHS | |
| 250V Independent Type 1.25V@0.20A 200mA SOD-323GW Switching Diodes ROHS | |
| 250V Independent Type 1.25V@200mA 50ns 200mA SOD-323F Switching Diodes ROHS | |
| 250V Independent Type 1.25V@200mA 50ns 250mA SOD-123 Switching Diodes ROHS | |
| 250V Independent Type 1.25V@200mA 50ns 250mA SOD-323 Switching Diodes ROHS | |
| 30V 100mA 1V@100mA SOD-323W Schottky Diodes ROHS | |
| 30V 1V@100mA 200mA SOD-523 Schottky Diodes ROHS | |
| 30V 200mA 800mV SOD-323 Schottky Diodes ROHS | |
| 30V 800mV@100mA 200mA SOD-323 Schottky Diodes ROHS | |
| 30V Independent Type 1V@100mA 200mA SOD-323GW Schottky Diodes ROHS | |
| 30V Independent Type 200mA 1V@100mA SOD-523 Schottky Diodes ROHS | |
| 30V Independent Type 800mV@100mA 200mA SOD-123 Schottky Diodes ROHS | |
| 40V 1 pair common anode 250mA 570mV@100mA SOT-23 Schottky Diodes ROHS | |
| 40V 1 pair common anode 250mA 750mV@100mA SOT-23 Schottky Diodes ROHS | |
| 40V 1 pair in series 250mA 750mV@100mA SOT-23 Schottky Diodes ROHS | |
| 40V 1 pair of common cathodes 250mA 750mV@100mA SOT-23 Schottky Diodes ROHS | |
| 40V 550mV@100mA SOT-323-3 Schottky Diodes ROHS | |
| 40V Independent Type 600mV@200mA 250mA SOD-523 Schottky Diodes ROHS | |
| 40V Independent Type 750mV@100mA 250mA SOD-523 Schottky Diodes ROHS | |
| 70V 1 pair common anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS | |
| 70V 1 pair in series 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS | |
| 70V 1 pair of common cathodes 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS | |
| 70V 1.25V@150mA 200mA SOT-23 Switching Diodes ROHS | |
| 70V 200mA SOT-23 Switching Diodes ROHS | |
| 75V 1 pair in series 1V@10mA 4ns 150mA SOT-23 Switching Diodes ROHS | |
| 75V 1.25V@150mA 4ns 300mA SOT-363 Switching Diodes ROHS | |
| 75V 150mA SOT-363 Switching Diodes ROHS | |
| 75V 2 Pair Common Anode 1.25V@150mA 4ns 150mA SOT-363 Switching Diodes ROHS | |
| 75V 2 pairs in series 1.25V@150mA 4ns 300mA SOT-363 Switching Diodes ROHS | |
| 80V 1 pair common anode 1.25V@150mA 4ns 250mA SOT-23 Switching Diodes ROHS | |
| 80V 1 pair in series 1.25V@150mA 1.6ns 250mA SOT-23 Switching Diodes ROHS | |
| 85V 1 pair common anode 1.25V@150mA 4ns 75mA SOT-523 Switching Diodes ROHS | |
| 85V 1 pair of common cathodes 1.25V@150mA 4ns 75mA SOT-523 Switching Diodes ROHS | |
| 85V 2 pairs in series 1.25V@150mA 6ns 150mA SOT-363 Switching Diodes ROHS | |
| BAT64 - HIGH SPEED SWITCHING, CL | |
| BAV170 - LOW-LEAKAGE DOUBLE DIOD | |
| BAV199-Q/SOT23/TO-23 6AB | |
| BAV23C-Q/SOT23/TO-23 6AB | |
| BAV99QC/SOT8009/DFN1 412D-3 | |
| BAW56HM IS HIGH RELIABILITY AND | |
| BB156 - VARIABLE CAPACITANCE DIO | |
| BB545 - SILICON VARIABLE CAPCITA | |
| BB555 - VARIABLE CAPACITANCE DIO | |
| DIODE ARR SCHOTT 30V 200MA SOT23 | |
| DIODE ARRAY 100V 215MA SOT23-3 | |
| DIODE ARRAY 200V 225MA TO236AB | |
| DIODE ARRAY 75V 110MA SOT323 | |
| DIODE ARRAY 85V 140MA SOT23 | |
| DIODE ARRAY GP 100V 125MA SOT363 | |
| DIODE ARRAY GP 100V 150MA SOT323 | |
| DIODE ARRAY GP 100V 175MA SOT323 | |
| DIODE ARRAY GP 100V 200MA 6TSSOP | |
| DIODE ARRAY GP 100V 200MA SC75 | |
| DIODE ARRAY GP 100V 200MA SOT23 | |
| DIODE ARRAY GP 100V 215MA SC70-3 | |
| DIODE ARRAY GP 100V 215MA SOT23 | |
| DIODE ARRAY GP 100V 250MA 6TSSOP | |
| DIODE ARRAY GP 200V 200MA SOT23 | |
| DIODE ARRAY GP 200V 225MA SOT143 | |
| DIODE ARRAY GP 200V 225MA SOT23 | |
| DIODE ARRAY GP 200V 400MA SOT143 | |
| DIODE ARRAY GP 200V 400MA SOT23 | |
| DIODE ARRAY GP 200V SOT23-3 | |
| DIODE ARRAY GP 250V 200MA SOT23 | |
| DIODE ARRAY GP 250V 400MA SOT23 | |
| DIODE ARRAY GP 300V 250MA SOT143 | |
| DIODE ARRAY GP 325V 250MA SOT563 | |
| DIODE ARRAY GP 50V 200MA SOT23-3 | |
| DIODE ARRAY GP 50V 215MA SOT23 | |
| DIODE ARRAY GP 70V 150MA SOT23 | |
| DIODE ARRAY GP 70V 200MA SC70-3 | |
| DIODE ARRAY GP 70V 200MA SC75 | |
| DIODE ARRAY GP 70V 200MA SOT23-3 | |
| DIODE ARRAY GP 70V 200MA SOT23 | |
| DIODE ARRAY GP 70V 215MA SOT23-3 | |
| DIODE ARRAY GP 70V 215MA SOT23 | |
| DIODE ARRAY GP 70V 215MA SSD3 | |
| DIODE ARRAY GP 70V 250MA SOT23 | |
| DIODE ARRAY GP 75V 110MA SOT323 | |
| DIODE ARRAY GP 75V 150MA SOT23-3 | |
| DIODE ARRAY GP 75V 150MA SOT23 | |
| DIODE ARRAY GP 75V 150MA SOT323 | |
| DIODE ARRAY GP 75V 150MA SOT363 | |
| DIODE ARRAY GP 75V 160MA SOT23 | |
| DIODE ARRAY GP 75V 200MA SOT723 | |
| DIODE ARRAY GP 75V 215MA SOT23 | |
| DIODE ARRAY GP 75V 215MA SOT363 | |
| DIODE ARRAY GP 75V 215MA SOT563 | |
| DIODE ARRAY GP 75V 215MA SSD3 | |
| DIODE ARRAY GP 75V 300MA 6DFN | |
| DIODE ARRAY GP 75V 300MA SOT23-3 | |
| DIODE ARRAY GP 75V 300MA SOT23 | |
| DIODE ARRAY GP 75V 300MA SOT323 | |
| DIODE ARRAY GP 80V 200MA SOT23 | |
| DIODE ARRAY GP 80V 200MA SOT323 | |
| DIODE ARRAY GP 80V 200MA SOT363 | |
| DIODE ARRAY GP 80V 215MA SSD3 | |
| DIODE ARRAY GP 85V 125MA SOT23-3 | |
| DIODE ARRAY GP 85V 125MA SOT23 | |
| DIODE ARRAY GP 85V 125MA SOT523 | |
| DIODE ARRAY GP 85V 140MA SOT23-3 | |
| DIODE ARRAY GP 85V 140MA SOT323 | |
| DIODE ARRAY GP 85V 140MA SOT363 | |
| DIODE ARRAY GP 85V 75MA SOT523 | |
| DIODE ARRAY GP 90V 150MA SOT323 | |
| DIODE ARRAY GP 90V 215MA SOT23 | |
| DIODE ARRAY GP 90V 250MA 6TSSOP | |
| DIODE ARRAY GP SOT23 | |
| DIODE ARRAY SCHOTTKY 30V 6TSSOP | |
| DIODE ARRAY SCHOTTKY 30V SC-88 | |
| DIODE ARRAY SCHOTTKY 30V SOT143B | |
| DIODE ARRAY SCHOTTKY 30V SOT23 | |
| DIODE ARRAY SCHOTTKY 30V SOT563 | |
| DIODE ARRAY SCHOTTKY 30V SOT666 | |
| DIODE ARRAY SCHOTTKY 40V SOT23 | |
| DIODE ARRAY SCHOTTKY 40V SOT323 | |
| DIODE DUAL 85V 140MA SOT23 | |
| DIODE DUAL SW 100V 200MA SOT323 | |
| DIODE FM VAR CAP 15V SOT-23 | |
| DIODE FM VAR CAP DUAL SOT23 | |
| DIODE FS 100V 125MA SOT363 | |
| DIODE FS 100V 200MA SOT363 | |
| DIODE FS 100V 250MA SOT363 | |
| DIODE GEN PURP 100V 200MA SOD123 | |
| DIODE GEN PURP 100V 200MA SOD323 | |
| DIODE GEN PURP 100V 250MA SOD123 | |
| DIODE GEN PURP 100V 300MA SOD123 | |
| DIODE GEN PURP 125V 200MA DO35 | |
| DIODE GEN PURP 130V 215MA SOD123 | |
| DIODE GEN PURP 150V 200MA DO35 | |
| DIODE GEN PURP 150V 200MA SOD123 | |
| DIODE GEN PURP 150V 200MA SOD323 | |
| DIODE GEN PURP 150V 200MA SOD80 | |
| DIODE GEN PURP 150V 250MA ALF2 | |
| DIODE GEN PURP 150V 250MA LLDS | |
| DIODE GEN PURP 150V 400MA SOD123 | |
| DIODE GEN PURP 200V 200MA SOD123 | |
| DIODE GEN PURP 200V 200MA SOD323 | |
| DIODE GEN PURP 200V 200MA SOD80 | |
| DIODE GEN PURP 200V 250MA ALF2 | |
| DIODE GEN PURP 200V 250MA DO35 | |
| DIODE GEN PURP 200V 250MA LLDS | |
| DIODE GEN PURP 200V 250MA SOD123 | |
| DIODE GEN PURP 200V 250MA SOD323 | |
| DIODE GEN PURP 250V 200MA DO35 | |
| DIODE GEN PURP 250V 200MA SOD123 | |
| DIODE GEN PURP 250V 200MA SOD323 | |
| DIODE GEN PURP 250V 250MA DO35 | |
| DIODE GEN PURP 250V 250MA SOD123 | |
| DIODE GEN PURP 250V 250MA SOD323 | |
| DIODE GEN PURP 300V 225MA SOD123 | |
| DIODE GEN PURP 300V 225MA SOD323 | |
| DIODE GEN PURP 350V 200MA SOD123 | |
| DIODE GEN PURP 350V 300MA 2DFN | |
| DIODE GEN PURP 350V 300MA SOD323 | |
| DIODE GEN PURP 400V 1A SOT89 | |
| DIODE GEN PURP 75V 150MA SOD323 | |
| DIODE GEN PURP 75V 150MA SOD923 | |
| DIODE GEN PURP 75V 150MA SOT-363 | |
| DIODE GEN PURP 85V 100MA SOD523 | |
| DIODE GEN PURP 85V 215MA SOD123F | |
| DIODE GEN PURP 85V 215MA SOD323 | |
| DIODE GEN PURP 85V 215MA SOD923 | |
| DIODE GP 100V 250MA MICROMELF | |
| DIODE GP 130V 215MA SOD123F | |
| DIODE GP 150V 200MA DO213AA | |
| DIODE GP 150V 250MA MICROMELF | |
| DIODE GP 150V 250MA SOD80 | |
| DIODE GP 200V 200MA SOD123F | |
| DIODE GP 200V 250MA MICROMELF | |
| DIODE GP 200V 250MA SOD80 | |
| DIODE GP 250V 200MA SOD123F | |
| DIODE RF LV VARI CAP SOD-523 | |
| DIODE RF VCO/FM RAD TUNE SOD-523 | |
| DIODE SCHOTT 40V 250MA SC79-2-1 | |
| DIODE SCHOTTKY 10V 3A SOD323-2 | |
| DIODE SCHOTTKY 10V 3A SOD323 | |
| DIODE SCHOTTKY 20V 1A SOD323 | |
| DIODE SCHOTTKY 30V 100MA SOD323 | |
| DIODE SCHOTTKY 30V 100MA SOD523 | |
| DIODE SCHOTTKY 30V 1A SOD323 | |
| DIODE SCHOTTKY 30V 200MA DO34 | |
| DIODE SCHOTTKY 30V 200MA SC70-3 | |
| DIODE SCHOTTKY 30V 200MA SOD123 | |
| DIODE SCHOTTKY 30V 200MA SOD323 | |
| DIODE SCHOTTKY 30V 200MA SOD523 | |
| DIODE SCHOTTKY 30V 200MA SOT323 | |
| DIODE SCHOTTKY 30V 200MA SOT666 | |
| DIODE SCHOTTKY 30V 200MA TO236AB | |
| DIODE SCHOTTKY 40V 0.5A TO236AB | |
| DIODE SCHOTTKY 40V 100MW SOT143 | |
| DIODE SCHOTTKY 40V 120MA SOT23 | |
| DIODE SCHOTTKY 40V 200MA SOT323 | |
| DIODE SCHOTTKY 40V 200MA TO236AB | |
| DIODE SCHOTTKY 40V 20MA SC79-2-1 | |
| DIODE SCHOTTKY 40V 250MA SOD523 | |
| DIODE SCHOTTKY 40V 300MA SOD123 | |
| DIODE SCHOTTKY 40V 300MA SOT323 | |
| DIODE SCHOTTKY 40V 500MA TO236AB | |
| DIODE SCHOTTKY 40V 750MA SOT23-3 | |
| DIODE SCHOTTKY 8V 150MW SOT23-3 | |
| DIODE SCHOTTKY 8V 150MW SOT323-3 | |
| DIODE SW 75V 215MA SOT363 | |
| DIODE SW DL 75V 150MA SOT23 | |
| DIODE TUNING 30V 20MA SCD-80 | |
| DIODE UHF VAR CAP 13V SOD523 | |
| DIODE UHF VAR CAP 30V SOD323 | |
| DIODE UHF VAR CAP 30V SOD523 | |
| DIODE UHF VAR CAP 30V SOD882T | |
| DIODE UHF VAR CAP 32V SOD523 | |
| DIODE UHF VAR CAP 32V SOD882 | |
| DIODE UHF VAR CAP 32V SOD882T | |
| DIODE VAR CAP 10V 20MA SOD323 | |
| DIODE VAR CAP 10V 20MA SOD523 | |
| DIODE VAR CAP 10V SOD-323 | |
| DIODE VAR CAP 30V 20MA SC-79 | |
| DIODE VAR CAP 30V 20MA SC79 | |
| DIODE VAR CAP 30V 20MA SCD-80 | |
| DIODE VAR CAP 30V 20MA SCD80 | |
| DIODE VAR CAP 30V 20MA SOD-323 | |
| DIODE VAR CAP 6V 10MA SOD523 | |
| DIODE VAR CAP 6V SOD-523 | |
| DIODE VAR CAP DUAL 15V SOT-23 | |
| DIODE VAR CAP DUAL 18V SOT-23 | |
| DIODE VARACTOR 30V SOD-323 | |
| DIODE VHF VAR CAP 30V SOD323 | |
| DIODE VHF VAR CAP 30V SOD523 | |
| DIODE VHF VAR CAP 32V SOD323 | |
| DIODE VHF VAR CAP 32V SOD324 | |
| DIODE VHF VAR CAP 32V SOD523 | |
| DIODE VHF VAR CAP 32V SOD882 | |
| Diodes - General Purpose, Power, Switching HIGH VOLTAGE SURFACE MOUNT SWITCHING DIODES | |
| DIODES ARRAY GP 100V SOT323 | |
| DO-34 Schottky Diodes ROHS | |
| GEN PURP DIODE 100V 0.15A SOT-2 | |
| GEN PURP DIODE 75V 0.15A SOT-23 | |
| GEN PURP DIODE 75V 0.15A SOT-32 | |
| GEN PURP DIODE 75V 0.2A SOT-23- | |
| GENERAL PURPOSE HIGH SPEED SWITC | |
| HIVOLT SWITCHING DIODE BVR > 100 | |
| Interface | |
| LL-34 Diodes - General Purpose ROHS | |
| LL-34 Switching Diodes ROHS | |
| LOW-LEAKAGE, 80V, 215MA, SOT-23, | |
| NEXPERIA BAV170 - RECTIFIER DIOD | |
| NEXPERIA BAV70 - HIGH-SPEED SWI | |
| NEXPERIA BAW56 - HIGH-SPEED SWI | |
| NOW NEXPERIA BAW56W - RECTIFIER | |
| PMDU RECTIFYING DIODE | |
| RECTIFIER DIODE, 2 ELEMENT, 0.16 | |
| RECTIFIER DIODE, SCHOTTKY | |
| RF DIODE SCHOTTKY 3V 100MW SC79 | |
| Schottky Diodes & Rectifiers Silicon Schottky Diodes 40V 20mA | |
| Schottky Diodes & Rectifiers Silicon Schottky Diodes 8V 130mA | |
| SMALL SGNL DIODE DO35 200V 200C | |
| SMALL SIGNAL DIODE DO-35 200V 0. | |
| SOD-123 200V 0.2A Diodes Recti | |
| SOD-123 Schottky Diodes ROHS | |
| SOD-123 Switching Diodes ROHS | |
| SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| SOD-323 200V 0.2A Diodes Recti | |
| SOD-323 30V 0.2A Diodes Rectif | |
| SOD-323 Schottky Diodes ROHS | |
| SOD-323 Switching Diodes ROHS | |
| SOD-523 Schottky Diodes ROHS | |
| SOT-23 100V 0.2A Diodes Rectif | |
| SOT-23 250V 0.2A Diodes Rectif | |
| SOT-23 75V 0.2A Diodes Rectifi | |
| SOT-23 Schottky Diodes ROHS | |
| SOT-23 Switching Diodes ROHS | |
| SOT-23, SWITCHING | |
| SOT-323 75V 0.15A Diodes Recti | |
| SOT-323 85V 0.15A Diodes Recti | |
| SOT-323 Switching Diodes ROHS | |
| SOT-323(SC-70) Switching Diodes ROHS | |
| SOT-323, SWITCHING | |
| SOT-363 Switching Diodes ROHS | |
| SOT-363, SWITCHING | |
| SOT-523 Switching Diodes ROHS | |
| SWITCHING DIODE BVR <= 100V SOT2 | |
| SWITCHING DIODE SOT23 T&R 10K | |
| SWITCHING DIODE SOT23 T&R 3K | |
| SWITCHING DIODE SOT23 | |
| SWITCHING STANDARD DIODE SOT523 | |
| TRANS PREBIAS NPN/PNP | |
| VARIABLE CAPACITANCE DIODE, SILI | |
| VARIABLE CAPACITANCE DIODE, VERY | |
| VARIABLE CAPACITANCE DIODE |
| << Prev | Next >> |