Infineon Technologies AG 18V 50MA SOT-23 Diode and Rectifier BB814E6327GR2HTSA1

Description
Varactor Diode
Request a Quote Datasheet
Description
Varactor Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BB814E6327GR2HTSA1 - Rochester Electronics
Newburyport, MA, United States
Varactor Diode

Varactor Diode

Supplier's Site Datasheet
Singapore, Singapore
18V 50MA SOT-23 Diode and Rectifier
282-BB814E6327GR2HTSA1
18V 50MA SOT-23 Diode and Rectifier 282-BB814E6327GR2HTSA1
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB814E6327GR2HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB814E6327GR2HTS A1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB814E6327GR2HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB814E6327GR2HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB814E6327GR2HTSA1 - 114614-BB814E6327GR2HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB814E6327GR2HTSA1
114614-BB814E6327GR2HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB814E6327GR2HTSA1 114614-BB814E6327GR2HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 114614-BB814E6327GR2 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 22.7pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 2.25 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 200 @ 2V, 100 MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114614-BB814E6327GR2HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 22.7pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 2.25
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 200 @ 2V, 100 MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB814E6327GR2HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB814E6327GR2HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB814E6327GR2HTSA1TR-ND
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23

Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB814E6327GR2HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB814E6327GR2HTSA1
Variable Capacitance (Varicaps, Varactors) BB814E6327GR2HTSA1
DIODE VAR CAP 18V 50MA SOT-23

DIODE VAR CAP 18V 50MA SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB814E6327GR2HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB814E6327GR2HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB814E6327GR2HTSA1
DIODE VAR CAP 18V 50MA SOT-23

DIODE VAR CAP 18V 50MA SOT-23

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number BB814E6327GR2HTSA1 282-BB814E6327GR2HTSA1 114614-BB814E6327GR2HTSA1 BB814E6327GR2HTSA1TR-ND BB814E6327GR2HTSA1 BB814E6327GR2HTSA1
Product Name 18V 50MA SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB814E6327GR2HTSA1 Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package SOT23; SOT-23-3 Tape & Reel (TR) PG-SOT23-3 SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 PG-SOT23
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data